The AT28C64-12SC is a 64Kbit (8K x 8) non-volatile EEPROM memory device from Quarktwin Technology Ltd. It features a fast read access time of 120 ns and supports byte write cycles of 200 µs or 1 ms, depending on the endurance option selected. The device operates on a supply voltage of 5V ± 10% and is compatible with both CMOS and TTL logic levels. This memory chip includes self-timed write cycles, internal address and data latches, and an automatic clear before write function. It also provides a READY/BUSY output for monitoring the status of write operations and supports data polling to confirm the completion of writes. The active current consumption is 30 mA, while the standby current is low at 100 µA. The AT28C64-12SC is designed for high reliability, with an endurance of either 10,000 or 100,000 write cycles and a data retention period of up to 10 years. It is available in multiple package types, including SOIC, making it suitable for a variety of applications in both commercial and industrial environments.
Manufacturer: Microchip Technology
Win Source Part Number: 078833-AT28C64-12SC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC EEPROM 64KBIT PARALLEL 28SOIC Product overview: AT28C64-12SC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C64-12SC can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kb (8K x 8) Parallel 120ns 28-SOIC
IC EEPROM 64KBIT PARALLEL 28SOIC
IC EEPROM 64KBIT PARALLEL 28SOIC
EEPROM Memory IC 64Kbit Parallel 120 ns 28-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 078833-AT28C64-12SC | 774-AT28C64-12SC | AT28C64-12SC-ND | AT28C64-12SC | AT28C64-12SC | AT28C64-12SC |
| Product Name | Memory - EEPROM - AT28C64-12SC | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns | 120 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC; 28-SOIC | SOIC; Tube | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) |