The AT28C64-25JI is a 64Kbit (8K x 8) non-volatile EEPROM memory device from Quarktwin Technology Ltd. It features a fast read access time of 250 ns and a byte write time of 1 ms. The device operates with a supply voltage of 5V ± 10% and is compatible with both CMOS and TTL logic levels. It includes internal address and data latches, an automatic control timer for write cycles, and a READY/BUSY output for monitoring write status. This memory chip is designed for low power consumption, with an active current of 30 mA and a standby current of 100 µA. It offers high reliability with an endurance of up to 100,000 write cycles and a data retention period of 10 years. The AT28C64-25JI is available in a 32-lead PLCC package and is suitable for commercial and industrial temperature ranges. It also includes features such as data polling to confirm write completion and write protection mechanisms to prevent inadvertent writes.
IC EEPROM 64KBIT PARALLEL 32PLCC Product overview: AT28C64-25JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C64-25JI can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kb (8K x 8) Parallel 250ns 32-PLCC (13.97x11.43)
Manufacturer: Microchip Technology
Win Source Part Number: 039334-AT28C64-25JI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 250ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 64Kbit Parallel 250 ns 32-PLCC (13.97x11.43)
IC EEPROM 64KBIT PARALLEL 32PLCC
IC EEPROM 64KBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28C64-25JI | AT28C64-25JI-ND | 039334-AT28C64-25JI | AT28C64-25JI | AT28C64-25JI | AT28C64-25JI |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - AT28C64-25JI | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 250 ns | 250 ns | 250 ns | 250 ns | 250 ns | |
| Cycle Time | 1.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |