EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 28-CerDip
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
EEPROM Memory IC 256Kbit Parallel 250 ns 28-CerDip
IC EEPROM 256KBIT PAR 28CDIP
IC EEPROM 256KBIT PAR 28CDIP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C256E-25DM/883-815-ND | 47AC8069 | AT28C256E-25DM/883-815 | AT28C256E-25DM/883-815 | AT28C256E-25DM/883-815 |
| Product Name | Memory | Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | "28-CDIP (0.600"", 15.24mm)" | DIP | DIP; 28-CDIP (0.600\", 15.24mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |