Microchip Technology, Inc. Memory AT28C256E-20LM/883

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 32-LCC (11.43x13.97)
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 32-LCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C256E-20LM883-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 32-LCC (11.43x13.97)

EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 32-LCC (11.43x13.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28C256E-20LM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28C256E-20LM/883
Integrated Circuits (ICs) - Memory - Memory AT28C256E-20LM/883
IC EEPROM 256KBIT PARALLEL 32LCC

IC EEPROM 256KBIT PARALLEL 32LCC

Supplier's Site
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip - 68T4360 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip
68T4360
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip 68T4360
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:CLCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:CLCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT28C256E-20LM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 200 ns 32-LCC (11.43x13.97)

EEPROM Memory IC 256Kbit Parallel 200 ns 32-LCC (11.43x13.97)

Buy Now Datasheet
IC EEPROM 256KBIT PARALLEL 32LCC

IC EEPROM 256KBIT PARALLEL 32LCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C256E-20LM883-ND AT28C256E-20LM/883 68T4360 AT28C256E-20LM/883 AT28C256E-20LM/883
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 32-CLCC CLCC 32-CLCC
Supply Voltage 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 24C02A-E/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers