EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 32-LCC (11.43x13.97)
IC EEPROM 256KBIT PARALLEL 32LCC
IC EEPROM 256KBIT PARALLEL 32LCC
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:CLCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
EEPROM Memory IC 256Kbit Parallel 250 ns 32-LCC (11.43x13.97)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C256E-25LM883-ND | AT28C256E-25LM/883 | AT28C256E-25LM/883 | 68T4364 | AT28C256E-25LM/883 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | 32-CLCC | CLCC | 32-CLCC | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |