EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-PDIP
IC EEPROM 256KBIT PARALLEL 28DIP
EEPROM Memory IC 256Kbit Parallel 150 ns 28-PDIP
IC EEPROM 256KBIT PARALLEL 28DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C256F-15PI-ND | AT28C256F-15PI | AT28C256F-15PI | AT28C256F-15PI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP; "28-DIP (0.600"", 15.24mm)" | DIP; 28-DIP (0.600\", 15.24mm) |