Microchip Technology, Inc. Memory AT28C256E-15LM/883-815

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-LCC (11.43x13.97)
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-LCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C256E-15LM/883-815-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-LCC (11.43x13.97)

EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-LCC (11.43x13.97)

Buy Now Datasheet
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip - 23AC2637 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip
23AC2637
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip 23AC2637
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
EEPROM Memory IC 256Kbit Parallel 150 ns 32-LCC (11.43x13.97)

EEPROM Memory IC 256Kbit Parallel 150 ns 32-LCC (11.43x13.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory AT28C256E-15LM/883-815
IC EEPROM 256KBIT PARALLEL 32LCC

IC EEPROM 256KBIT PARALLEL 32LCC

Supplier's Site
IC EEPROM 256KBIT PARALLEL 32LCC

IC EEPROM 256KBIT PARALLEL 32LCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C256E-15LM/883-815-ND 23AC2637 AT28C256E-15LM/883-815 AT28C256E-15LM/883-815 AT28C256E-15LM/883-815
Product Name Memory Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 32-CLCC LCC 32-CLCC
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 122005 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 7164L25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details