Microchip Technology, Inc. Memory AT28C256-20UM/883

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 28-CPGA (13.97x16.51)
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 28-CPGA (13.97x16.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C256-20UM/883-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 28-CPGA (13.97x16.51)

EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 28-CPGA (13.97x16.51)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28C256-20UM/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C256-20UM/883
Memory IC and Storage Component 774-AT28C256-20UM/883
IC EEPROM 256KBIT PAR 28CPGA Product overview: AT28C256-20UM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256-20UM/88 3 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PAR 28CPGA Product overview: AT28C256-20UM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256-20UM/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT28C256-20UM/883 - 911890-AT28C256-20UM/883 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28C256-20UM/883
911890-AT28C256-20UM/883
Memory - EEPROM - AT28C256-20UM/883 911890-AT28C256-20UM/883
Manufacturer: Microchip Technology Win Source Part Number: 911890-AT28C256-20UM /883 Operating Temperature Range: -55°C ~ 125°C (TC) Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-CPGA (13.97x16.51) Package: 28-BCPGA Package: Tray Mounting: Through Hole Family Name: AT28C256 Categories: Integrated Circuits (ICs) Case / Package: 28-CPGA (13.97x16.51) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 911890-AT28C256-20UM/883
Operating Temperature Range: -55°C ~ 125°C (TC)
Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-CPGA (13.97x16.51)
Package: 28-BCPGA
Package: Tray
Mounting: Through Hole
Family Name: AT28C256
Categories: Integrated Circuits (ICs)
Case / Package: 28-CPGA (13.97x16.51)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28C256-20UM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28C256-20UM/883
Integrated Circuits (ICs) - Memory - Memory AT28C256-20UM/883
IC EEPROM 256KBIT PAR 28CPGA

IC EEPROM 256KBIT PAR 28CPGA

Supplier's Site
IC EEPROM 256KBIT PAR 28CPGA

IC EEPROM 256KBIT PAR 28CPGA

Supplier's Site Datasheet
Memory - AT28C256-20UM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 200 ns 28-CPGA (13.97x16.51)

EEPROM Memory IC 256Kbit Parallel 200 ns 28-CPGA (13.97x16.51)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C256-20UM/883-ND 774-AT28C256-20UM/883 911890-AT28C256-20UM/883 AT28C256-20UM/883 AT28C256-20UM/883 AT28C256-20UM/883
Product Name Memory Memory IC and Storage Component Memory - EEPROM - AT28C256-20UM/883 Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 28-BCPGA Box 28-CPGA (13.97x16.51) 28-BCPGA
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V Through Hole 4.5V ~ 5.5V
Access Time 200 ns 200 ns 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 584271-003-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C128WGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 128 kbits
View Details