Microchip Technology, Inc. Memory AT28C256E-25UM/883-815

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 28-CPGA (13.97x16.51)
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 28-CPGA (13.97x16.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C256E-25UM/883-815-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 28-CPGA (13.97x16.51)

EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 28-CPGA (13.97x16.51)

Buy Now Datasheet
EEPROM Memory IC 256Kbit Parallel 250 ns 28-CPGA (13.97x16.51)

EEPROM Memory IC 256Kbit Parallel 250 ns 28-CPGA (13.97x16.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory AT28C256E-25UM/883-815
IC EEPROM 256KBIT PAR 28CPGA

IC EEPROM 256KBIT PAR 28CPGA

Supplier's Site
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip - 23AC2641 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip
23AC2641
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip 23AC2641
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:PGA; No. of Pins:30Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:PGA; No. of Pins:30Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT PAR 28CPGA

IC EEPROM 256KBIT PAR 28CPGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C256E-25UM/883-815-ND AT28C256E-25UM/883-815 AT28C256E-25UM/883-815 23AC2641 AT28C256E-25UM/883-815
Product Name Memory Memory Integrated Circuits (ICs) - Memory Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 28-BCPGA 28-BCPGA PGA
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - BQ2204ASN-NTR - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Memory - 2551565 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - EEPROM - AT24MAC602-XHM-T - 862040-AT24MAC602-XHM-T - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP
View Details
2 suppliers