Microchip Technology, Inc. Memory AT28HC256-12PC

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 28-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28HC256-12PC-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 28-PDIP

EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 28-PDIP

Buy Now Datasheet
Memory - AT28HC256-12PC - 1148254-AT28HC256-12PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT28HC256-12PC
1148254-AT28HC256-12PC
Memory - AT28HC256-12PC 1148254-AT28HC256-12PC
Manufacturer: Atmel Win Source Part Number: 1148254-AT28HC256-12 PC Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148254-AT28HC256-12PC
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-AT28HC256-12PC
Memory IC and Storage Component 774-AT28HC256-12PC
IC EEPROM 256KBIT PARALLEL 28DIP Product overview: AT28HC256-12PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256-12PC can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PARALLEL 28DIP Product overview: AT28HC256-12PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256-12PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT28HC256-12PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28HC256-12PC
Integrated Circuits (ICs) - Memory AT28HC256-12PC
IC EEPROM 256KBIT PARALLEL 28DIP

IC EEPROM 256KBIT PARALLEL 28DIP

Supplier's Site
Memory - AT28HC256-12PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 120 ns 28-PDIP

EEPROM Memory IC 256Kbit Parallel 120 ns 28-PDIP

Buy Now Datasheet
IC EEPROM 256KBIT PARALLEL 28DIP

IC EEPROM 256KBIT PARALLEL 28DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28HC256-12PC-ND 1148254-AT28HC256-12PC 774-AT28HC256-12PC AT28HC256-12PC AT28HC256-12PC AT28HC256-12PC
Product Name Memory Memory - AT28HC256-12PC Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "28-DIP (0.600"", 15.24mm)" Tube DIP; 28-DIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details