IC EEPROM 256KBIT PAR 32PLCC Product overview: AT28HC256-12JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256-12JU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 911897-AT28HC256-12J
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 32-PLCC (13.97x11.43)
Package: 32-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Family Name: AT28HC256
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (13.97x11.43)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 32
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Microchip AT28HC256-12JU Parallel EEPROM
Microchip AT28HC256-12JU Parallel EEPROM
Microchip AT28HC256-12JU Parallel EEPROM
EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
IC EEPROM 256KBIT PAR 32PLCC
PARALLEL EEPROM, 256KBIT, PLCC-32; Memory Interface Type:Parallel; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:5MHz; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
EEPROM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
EEPROM Memory IC 256Kbit Parallel 120 ns 32-PLCC (13.97x11.43)
IC EEPROM 256KBIT PAR 32PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28HC256-12JU | 911897-AT28HC256-12JU | 1771707P | 1771458 | AT28HC256-12JU-ND | AT28HC256-12JU | 68T4379 | 02AH4345 | AT28HC256-12JU | AT28HC256-12JU |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - AT28HC256-12JU | EEPROM | EEPROM | Memory | Memory | Parallel Eeprom, 256Kbit, Plcc-32; Memory Interface Type Microchip | Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns | ||||||
| Data Retention | 10 years | |||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Density | 256 kbits | 2048 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits |