IC EEPROM 256KBIT PARALLEL 32LCC Product overview: AT28C256-25LM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256-25LM/88
EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 32-LCC (11.43x13.97)
Manufacturer: Atmel
Win Source Part Number: 1148194-AT28C256-25L
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 256Kbit Parallel 250 ns 32-LCC (11.43x13.97)
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:CLCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC EEPROM 256KBIT PARALLEL 32LCC
IC EEPROM 256KBIT PARALLEL 32LCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28C256-25LM/883 | AT28C256-25LM/883-ND | 1148194-AT28C256-25LM/883 | AT28C256-25LM/883 | 68T4349 | AT28C256-25LM/883 | AT28C256-25LM/883 |
| Product Name | Memory IC and Storage Component | Memory | Memory - AT28C256-25LM/883 | Memory | Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | |
| Access Time | 250 ns | 250 ns | 250 ns | ||||
| Data Retention | 10 years | ||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits |