Microchip Technology, Inc. Memory AT28C64X-20PI

Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-PDIP
Request a Quote
Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT28C64X-20PI is a 64Kbit (8K x 8) parallel EEPROM memory device designed for low power consumption and high performance. It features a fast read access time of 200 ns and a byte write time of 1 ms, with self-timed write cycles that include internal address and data latches. The device operates on a supply voltage of 5V ± 10% and is compatible with both CMOS and TTL logic levels. This memory chip has a low active current of 30 mA and a standby current of 100 µA, making it suitable for power-sensitive applications. It offers high reliability with an endurance of 10^5 write cycles and a data retention period of up to 10 years. The AT28C64X-20PI is available in various package types, including PDIP, SOIC, and TSOP, and is suitable for both commercial and industrial temperature ranges. The device also includes features such as data polling and a ready/busy output to facilitate efficient operation during write cycles.

Datasheet Summary
Powered by GS/AI

The AT28C64X-20PI is a 64Kbit (8K x 8) parallel EEPROM memory device designed for low power consumption and high performance. It features a fast read access time of 200 ns and a byte write time of 1 ms, with self-timed write cycles that include internal address and data latches. The device operates on a supply voltage of 5V ± 10% and is compatible with both CMOS and TTL logic levels. This memory chip has a low active current of 30 mA and a standby current of 100 µA, making it suitable for power-sensitive applications. It offers high reliability with an endurance of 10^5 write cycles and a data retention period of up to 10 years. The AT28C64X-20PI is available in various package types, including PDIP, SOIC, and TSOP, and is suitable for both commercial and industrial temperature ranges. The device also includes features such as data polling and a ready/busy output to facilitate efficient operation during write cycles.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C64X-20PI-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-PDIP

EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT28C64X-20PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28C64X-20PI
Integrated Circuits (ICs) - Memory AT28C64X-20PI
IC EEPROM 64KBIT PARALLEL 28DIP

IC EEPROM 64KBIT PARALLEL 28DIP

Supplier's Site
IC EEPROM 64KBIT PARALLEL 28DIP

IC EEPROM 64KBIT PARALLEL 28DIP

Supplier's Site Datasheet
Memory - AT28C64X-20PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 200 ns 28-PDIP

EEPROM Memory IC 64Kbit Parallel 200 ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C64X-20PI-ND AT28C64X-20PI AT28C64X-20PI AT28C64X-20PI
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "28-DIP (0.600"", 15.24mm)" DIP; 28-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C512-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 512 kbits
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - 555312-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details