Microchip Technology, Inc. Memory AT28C256-25UM/883-815

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 28-CPGA (13.97x16.51)
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 28-CPGA (13.97x16.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C256-25UM/883-815-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 28-CPGA (13.97x16.51)

EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 28-CPGA (13.97x16.51)

Buy Now Datasheet
IC EEPROM 256KBIT PAR 28CPGA

IC EEPROM 256KBIT PAR 28CPGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT28C256-25UM/883-815 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28C256-25UM/883-815
Integrated Circuits (ICs) - Memory AT28C256-25UM/883-815
IC EEPROM 256KBIT PAR 28CPGA

IC EEPROM 256KBIT PAR 28CPGA

Supplier's Site
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip - 23AC2634 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip
23AC2634
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip 23AC2634
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:PGA; No. of Pins:30Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:PGA; No. of Pins:30Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
EEPROM Memory IC 256Kbit Parallel 250 ns 28-CPGA (13.97x16.51)

EEPROM Memory IC 256Kbit Parallel 250 ns 28-CPGA (13.97x16.51)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C256-25UM/883-815-ND AT28C256-25UM/883-815 AT28C256-25UM/883-815 23AC2634 AT28C256-25UM/883-815
Product Name Memory Memory Integrated Circuits (ICs) - Memory Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 28-BCPGA PGA 28-BCPGA
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28302961 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers