Microchip Technology, Inc. Memory IC and Storage Component AT28HC256-90DM/883

Description
IC EEPROM 256KBIT PAR 28CERDIP Product overview: AT28HC256-90DM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256-90DM/8 83 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 256KBIT PAR 28CERDIP Product overview: AT28HC256-90DM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256-90DM/8 83 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT28HC256-90DM/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28HC256-90DM/883
Memory IC and Storage Component 774-AT28HC256-90DM/883
IC EEPROM 256KBIT PAR 28CERDIP Product overview: AT28HC256-90DM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256-90DM/8 83 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PAR 28CERDIP Product overview: AT28HC256-90DM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256-90DM/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT28HC256-90DM/883 - 1148257-AT28HC256-90DM/883 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT28HC256-90DM/883
1148257-AT28HC256-90DM/883
Memory - AT28HC256-90DM/883 1148257-AT28HC256-90DM/883
Manufacturer: Atmel Win Source Part Number: 1148257-AT28HC256-90 DM/883 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148257-AT28HC256-90DM/883
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Memory - AT28HC256-90DM883-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-CerDip

EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-CerDip

Buy Now Datasheet
IC EEPROM 256KBIT PAR 28CDIP

IC EEPROM 256KBIT PAR 28CDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT28HC256-90DM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28HC256-90DM/883
Integrated Circuits (ICs) - Memory AT28HC256-90DM/883
IC EEPROM 256KBIT PAR 28CDIP

IC EEPROM 256KBIT PAR 28CDIP

Supplier's Site
IC EEPROM 256KBIT PAR 28CDIP

IC EEPROM 256KBIT PAR 28CDIP

Supplier's Site Datasheet
Memory - AT28HC256-90DM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 90 ns 28-CerDip

EEPROM Memory IC 256Kbit Parallel 90 ns 28-CerDip

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT28HC256-90DM/883 1148257-AT28HC256-90DM/883 AT28HC256-90DM883-ND AT28HC256-90DM/883 AT28HC256-90DM/883 AT28HC256-90DM/883 AT28HC256-90DM/883
Product Name Memory IC and Storage Component Memory - AT28HC256-90DM/883 Memory Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 90 ns 90 ns 90 ns 90 ns 90 ns
Data Retention 10 years
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Integrated Circuits (ICs) - Memory - Memory - MM54C200D/883 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Package Type 16-CDIP
View Details
2 suppliers
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 16-4099-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers