Microchip Technology, Inc. Memory AT28C64B-15JU

Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 150ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 150ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C64B-15JU-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) Parallel 150ns 32-PLCC (13.97x11.43)

EEPROM Memory IC 64Kb (8K x 8) Parallel 150ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
EEPROM - 1276571 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1276571
EEPROM 1276571
EEPROM 64K (8K X 8) 15ONS 32PLCC

EEPROM 64K (8K X 8) 15ONS 32PLCC

Supplier's Site
EEPROM - 1276571P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1276571P
EEPROM 1276571P
EEPROM 64K (8K X 8) 15ONS 32PLCC

EEPROM 64K (8K X 8) 15ONS 32PLCC

Supplier's Site
Memory IC and Storage Component - 774-AT28C64B-15JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C64B-15JU
Memory IC and Storage Component 774-AT28C64B-15JU
IC EEPROM 64KBIT PARALLEL 32PLCC Product overview: AT28C64B-15JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C64B-15JU can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT PARALLEL 32PLCC Product overview: AT28C64B-15JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C64B-15JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT28C64B-15JU - 039335-AT28C64B-15JU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28C64B-15JU
039335-AT28C64B-15JU
Memory - EEPROM - AT28C64B-15JU 039335-AT28C64B-15JU
Manufacturer: Microchip Technology Win Source Part Number: 039335-AT28C64B-15JU Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 039335-AT28C64B-15JU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 150ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28C64B-15JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28C64B-15JU
Integrated Circuits (ICs) - Memory - Memory AT28C64B-15JU
IC EEPROM 64KBIT PARALLEL 32PLCC

IC EEPROM 64KBIT PARALLEL 32PLCC

Supplier's Site
IC EEPROM 64K 150NS 32PLCC - 70123750 - Allied Electronics, Inc.
Fort Worth, TX, USA
IC EEPROM 64K 150NS 32PLCC
70123750
IC EEPROM 64K 150NS 32PLCC 70123750
IC EEPROM 64K 150NS 32PLCC

IC EEPROM 64K 150NS 32PLCC

Supplier's Site
Memory - AT28C64B-15JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 150 ns 32-PLCC (13.97x11.43)

EEPROM Memory IC 64Kbit Parallel 150 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC EEPROM 64KBIT PARALLEL 32PLCC

IC EEPROM 64KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Parallel Eeprom, 64Kbit, Plcc-32; Memory Interface Type Microchip - 68T4373 - Newark, An Avnet Company
Chicago, IL, United States
Parallel Eeprom, 64Kbit, Plcc-32; Memory Interface Type Microchip
68T4373
Parallel Eeprom, 64Kbit, Plcc-32; Memory Interface Type Microchip 68T4373
PARALLEL EEPROM, 64KBIT, PLCC-32; Memory Interface Type:Parallel; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:5MHz; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V; MSL:MSL 2 - 1 yearRoHS Compliant: Yes

PARALLEL EEPROM, 64KBIT, PLCC-32; Memory Interface Type:Parallel; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:5MHz; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V; MSL:MSL 2 - 1 yearRoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 64KBIT PARALLEL 32PLCC

IC EEPROM 64KBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C64B-15JU-ND 1276571 1276571P 774-AT28C64B-15JU 039335-AT28C64B-15JU AT28C64B-15JU 70123750 AT28C64B-15JU AT28C64B-15JU 68T4373 AT28C64B-15JU
Product Name Memory EEPROM EEPROM Memory IC and Storage Component Memory - EEPROM - AT28C64B-15JU Integrated Circuits (ICs) - Memory - Memory IC EEPROM 64K 150NS 32PLCC Memory Memory Parallel Eeprom, 64Kbit, Plcc-32; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 32-LCC (J-Lead) PLCC PLCC PLCC; 32-PLCC PLCC 32-LCC (J-Lead) 32-LCC (J-Lead) LCC
Supply Voltage 4.5V ~ 5.5V 5.5 v, 4.5 v -4.5V; 4.5 4.5 V ~ 5.5 V Surface Mount 4.5V ~ 5.5V 4.5V ~ 5.5V
Access Time 150 ns 150 ns 150 ns 150 ns 150 ns 150 ns 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821601VXC - 5962R1821601VXC - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2000 kbits
Package Type CG-SSOP-16
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details