Microchip Technology, Inc. Memory AT28C256F-15LM/883-815

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-LCC (11.43x13.97)
Request a Quote
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-LCC (11.43x13.97)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 23AC2642 is a 256Kbit EEPROM with a memory configuration of 32,768 x 8 bits. It operates over a wide temperature range of -55°C to 125°C, making it suitable for harsh environments. The device features a fast read access time of 150 ns and supports automatic page write operations with a maximum page write cycle time of 10 ms. It allows for writing between 1 to 64 bytes in a single operation. Power consumption is low, with an active current of 50 mA and a CMOS standby current of 300 µA. The EEPROM includes hardware and software data protection features, as well as data polling for end-of-write detection. It is built using high-reliability CMOS technology, offering an endurance of up to 100,000 write cycles and a data retention period of 10 years. The device requires a single 5V ± 10% supply and is compatible with both CMOS and TTL logic levels. It is available in multiple package types, including 32-Lead CERDIP and 32-Lead Flatpack.

Datasheet Summary
Powered by GS/AI

The Microchip 23AC2642 is a 256Kbit EEPROM with a memory configuration of 32,768 x 8 bits. It operates over a wide temperature range of -55°C to 125°C, making it suitable for harsh environments. The device features a fast read access time of 150 ns and supports automatic page write operations with a maximum page write cycle time of 10 ms. It allows for writing between 1 to 64 bytes in a single operation. Power consumption is low, with an active current of 50 mA and a CMOS standby current of 300 µA. The EEPROM includes hardware and software data protection features, as well as data polling for end-of-write detection. It is built using high-reliability CMOS technology, offering an endurance of up to 100,000 write cycles and a data retention period of 10 years. The device requires a single 5V ± 10% supply and is compatible with both CMOS and TTL logic levels. It is available in multiple package types, including 32-Lead CERDIP and 32-Lead Flatpack.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C256F-15LM/883-815-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-LCC (11.43x13.97)

EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-LCC (11.43x13.97)

Buy Now Datasheet
EEPROM Memory IC 256Kbit Parallel 150 ns 32-LCC (11.43x13.97)

EEPROM Memory IC 256Kbit Parallel 150 ns 32-LCC (11.43x13.97)

Buy Now Datasheet
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip - 23AC2642 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip
23AC2642
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip 23AC2642
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:CLCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:CLCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory AT28C256F-15LM/883-815
IC EEPROM 256KBIT PARALLEL 32LCC

IC EEPROM 256KBIT PARALLEL 32LCC

Supplier's Site
IC EEPROM 256KBIT PARALLEL 32LCC

IC EEPROM 256KBIT PARALLEL 32LCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C256F-15LM/883-815-ND AT28C256F-15LM/883-815 23AC2642 AT28C256F-15LM/883-815 AT28C256F-15LM/883-815
Product Name Memory Memory Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 32-CLCC 32-CLCC CLCC
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28328261 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers