EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-PDIP
IC EEPROM 64KBIT PARALLEL 28DIP Product overview: AT28C64-20PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C64-20PC can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148222-AT28C64-20PC
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC EEPROM 64KBIT PARALLEL 28DIP
EEPROM Memory IC 64Kbit Parallel 200 ns 28-PDIP
IC EEPROM 64KBIT PARALLEL 28DIP
IC EEPROM 64KBIT PARALLEL 28DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C64-20PC-ND | 774-AT28C64-20PC | 1148222-AT28C64-20PC | AT28C64-20PC | AT28C64-20PC | AT28C64-20PC | AT28C64-20PC |
| Product Name | Memory | Memory IC and Storage Component | Memory - AT28C64-20PC | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "28-DIP (0.600"", 15.24mm)" | Tube | DIP; 28-DIP (0.600\", 15.24mm) | DIP; 28-DIP (0.600", 15.24mm) | |||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |