Microchip Technology, Inc. Memory - EEPROM - AT28HC256-70TU AT28HC256-70TU

Description
Manufacturer: Microchip Technology Win Source Part Number: 911898-AT28HC256-70T U Operating Temperature Range: -40°C ~ 85°C (TC) Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-TSOP Package: Tray Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Family Name: AT28HC256 Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 234 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 911898-AT28HC256-70T U Operating Temperature Range: -40°C ~ 85°C (TC) Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-TSOP Package: Tray Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Family Name: AT28HC256 Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 234 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT28HC256-70TU is a military-grade 256-Kbit (32,768 x 8) high-speed paged parallel EEPROM. It features a fast read access time of 90 ns and supports automatic page write operations with a page write cycle time of 3 ms or 10 ms maximum, allowing for 1 to 64-byte page write operations. The device operates with a single 5V ± 10% supply and is compatible with both CMOS and TTL inputs and outputs. Power consumption is low, with an active current of 80 mA and a CMOS standby current of 3 mA. The EEPROM includes hardware and software data protection, as well as data polling for end-of-write detection. It is built using high-reliability CMOS technology, offering an endurance of 10,000 or 100,000 cycles and a data retention period of up to 10 years. The AT28HC256-70TU is available in multiple package types, including 32-Lead CERDIP, 32-Lead Flatpack, 32-Lead CLCC, and 30-Pin PGA, making it suitable for various applications requiring reliable memory storage.

Datasheet Summary
Powered by GS/AI

The AT28HC256-70TU is a military-grade 256-Kbit (32,768 x 8) high-speed paged parallel EEPROM. It features a fast read access time of 90 ns and supports automatic page write operations with a page write cycle time of 3 ms or 10 ms maximum, allowing for 1 to 64-byte page write operations. The device operates with a single 5V ± 10% supply and is compatible with both CMOS and TTL inputs and outputs. Power consumption is low, with an active current of 80 mA and a CMOS standby current of 3 mA. The EEPROM includes hardware and software data protection, as well as data polling for end-of-write detection. It is built using high-reliability CMOS technology, offering an endurance of 10,000 or 100,000 cycles and a data retention period of up to 10 years. The AT28HC256-70TU is available in multiple package types, including 32-Lead CERDIP, 32-Lead Flatpack, 32-Lead CLCC, and 30-Pin PGA, making it suitable for various applications requiring reliable memory storage.

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT28HC256-70TU - 911898-AT28HC256-70TU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28HC256-70TU
911898-AT28HC256-70TU
Memory - EEPROM - AT28HC256-70TU 911898-AT28HC256-70TU
Manufacturer: Microchip Technology Win Source Part Number: 911898-AT28HC256-70T U Operating Temperature Range: -40°C ~ 85°C (TC) Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-TSOP Package: Tray Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Family Name: AT28HC256 Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 234 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 911898-AT28HC256-70TU
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-TSOP
Package: Tray
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Family Name: AT28HC256
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 234
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - AT28HC256-70TU-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 70ns 28-TSOP

EEPROM Memory IC 256Kb (32K x 8) Parallel 70ns 28-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28HC256-70TU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28HC256-70TU
Memory IC and Storage Component 774-AT28HC256-70TU
IC EEPROM 256KBIT PAR 28TSOP Product overview: AT28HC256-70TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256-70TU can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PAR 28TSOP Product overview: AT28HC256-70TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256-70TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT28HC256-70TU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 70 ns 28-TSOP

EEPROM Memory IC 256Kbit Parallel 70 ns 28-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28HC256-70TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28HC256-70TU
Integrated Circuits (ICs) - Memory - Memory AT28HC256-70TU
IC EEPROM 256KBIT PAR 28TSOP

IC EEPROM 256KBIT PAR 28TSOP

Supplier's Site
IC EEPROM 256KBIT PAR 28TSOP

IC EEPROM 256KBIT PAR 28TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 911898-AT28HC256-70TU AT28HC256-70TU-ND 774-AT28HC256-70TU AT28HC256-70TU AT28HC256-70TU AT28HC256-70TU
Product Name Memory - EEPROM - AT28HC256-70TU Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 28-TSOP TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" TSSOP; Tray SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V -40degC ~ 85degC (TC)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details