Microchip Technology, Inc. 5V High-Speed 256Kbit (32Kbit x 8) Parallel EEPROM AT28HC256

Description
The Microchip AT28HC256 is a high-performance 256Kbit Parallel EEPROM available in both Industrial and Military temp ranges, offering access times to 70ns with power dissipation of 440mW. Deselected, CMOS standby current is less than 5mA. Accessed like static RAM for the read or write cycle without external components, it contains a 64-byte page register to allow writing of up to 64 bytes simultaneously. Features an internal Error Correction Circuit for extended endurance and improved data retention, in Military version. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 64 bytes of EEPROM enables device identification or tracking. The AT28HC256 is also available DUAL MARKED where applicable with the appropriate Standard Military Drawing Number - 5962-886340xxx. See the datasheet for exact MIL product availability. Additional Features 32 Kbits x 8 (256 Kbit) 5V ± 10% Supply Parallel Interface AT28HC256E - High Endurance 100K Write Cycles Option AT28HC256F - 3 ms Fast Write Option 70ns access time Self-Timed Erase and Write Cycles (10 ms max) Page Write and Byte Write Data Polling for end of write detection Low Power Consumption Read / Write current 80 mA (Max) Standby current TTL 3 mA (Max), CMOS 300 μA (Max) Write-Protection Hardware Protection Software Data Protect Data retention > 10 years Temperature Ranges Standard Temperature Range: -40°C to 85°C Military Temperature Range: -55°C to 125°C Available in Green (Pb/Halide-free) Packaging 32-lead, Plastic J-leaded Chip Carrier (PLCC) 28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC) 28-lead, Plastic Thin Small Outline Package (TSOP) Available in Dual marked (5962-886340xxx) CERAMIC Hermetic Packaging 28-Lead, 0.600" Wide, Non-Windowed, Ceramic Dual Inline (Cerdip) 28-Lead, Non-Windowed, Ceramic Bottom-Brazed Flat Package (Flatpack) 32-Pad, Non-windowed, Ceramic, Leadless Chip Carrier (LCC)
Datasheet
Description
The Microchip AT28HC256 is a high-performance 256Kbit Parallel EEPROM available in both Industrial and Military temp ranges, offering access times to 70ns with power dissipation of 440mW. Deselected, CMOS standby current is less than 5mA. Accessed like static RAM for the read or write cycle without external components, it contains a 64-byte page register to allow writing of up to 64 bytes simultaneously. Features an internal Error Correction Circuit for extended endurance and improved data retention, in Military version. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 64 bytes of EEPROM enables device identification or tracking. The AT28HC256 is also available DUAL MARKED where applicable with the appropriate Standard Military Drawing Number - 5962-886340xxx. See the datasheet for exact MIL product availability. Additional Features 32 Kbits x 8 (256 Kbit) 5V ± 10% Supply Parallel Interface AT28HC256E - High Endurance 100K Write Cycles Option AT28HC256F - 3 ms Fast Write Option 70ns access time Self-Timed Erase and Write Cycles (10 ms max) Page Write and Byte Write Data Polling for end of write detection Low Power Consumption Read / Write current 80 mA (Max) Standby current TTL 3 mA (Max), CMOS 300 μA (Max) Write-Protection Hardware Protection Software Data Protect Data retention > 10 years Temperature Ranges Standard Temperature Range: -40°C to 85°C Military Temperature Range: -55°C to 125°C Available in Green (Pb/Halide-free) Packaging 32-lead, Plastic J-leaded Chip Carrier (PLCC) 28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC) 28-lead, Plastic Thin Small Outline Package (TSOP) Available in Dual marked (5962-886340xxx) CERAMIC Hermetic Packaging 28-Lead, 0.600" Wide, Non-Windowed, Ceramic Dual Inline (Cerdip) 28-Lead, Non-Windowed, Ceramic Bottom-Brazed Flat Package (Flatpack) 32-Pad, Non-windowed, Ceramic, Leadless Chip Carrier (LCC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V High-Speed 256Kbit (32Kbit x 8) Parallel EEPROM - AT28HC256 - Microchip Technology, Inc.
Chandler, AZ, United States
5V High-Speed 256Kbit (32Kbit x 8) Parallel EEPROM
AT28HC256
5V High-Speed 256Kbit (32Kbit x 8) Parallel EEPROM AT28HC256
The Microchip AT28HC256 is a high-performance 256Kbit Parallel EEPROM available in both Industrial and Military temp ranges, offering access times to 70ns with power dissipation of 440mW. Deselected, CMOS standby current is less than 5mA. Accessed like static RAM for the read or write cycle without external components, it contains a 64-byte page register to allow writing of up to 64 bytes simultaneously. Features an internal Error Correction Circuit for extended endurance and improved data retention, in Military version. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 64 bytes of EEPROM enables device identification or tracking. The AT28HC256 is also available DUAL MARKED where applicable with the appropriate Standard Military Drawing Number - 5962-886340xxx. See the datasheet for exact MIL product availability. Additional Features 32 Kbits x 8 (256 Kbit) 5V ± 10% Supply Parallel Interface AT28HC256E - High Endurance 100K Write Cycles Option AT28HC256F - 3 ms Fast Write Option 70ns access time Self-Timed Erase and Write Cycles (10 ms max) Page Write and Byte Write Data Polling for end of write detection Low Power Consumption Read / Write current 80 mA (Max) Standby current TTL 3 mA (Max), CMOS 300 μA (Max) Write-Protection Hardware Protection Software Data Protect Data retention > 10 years Temperature Ranges Standard Temperature Range: -40°C to 85°C Military Temperature Range: -55°C to 125°C Available in Green (Pb/Halide-free) Packaging 32-lead, Plastic J-leaded Chip Carrier (PLCC) 28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC) 28-lead, Plastic Thin Small Outline Package (TSOP) Available in Dual marked (5962-886340xxx) CERAMIC Hermetic Packaging 28-Lead, 0.600" Wide, Non-Windowed, Ceramic Dual Inline (Cerdip) 28-Lead, Non-Windowed, Ceramic Bottom-Brazed Flat Package (Flatpack) 32-Pad, Non-windowed, Ceramic, Leadless Chip Carrier (LCC)

The Microchip AT28HC256 is a high-performance 256Kbit Parallel EEPROM available in both Industrial and Military temp ranges, offering access times to 70ns with power dissipation of 440mW. Deselected, CMOS standby current is less than 5mA. Accessed like static RAM for the read or write cycle without external components, it contains a 64-byte page register to allow writing of up to 64 bytes simultaneously. Features an internal Error Correction Circuit for extended endurance and improved data retention, in Military version. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 64 bytes of EEPROM enables device identification or tracking.

The AT28HC256 is also available DUAL MARKED where applicable with the appropriate Standard Military Drawing Number - 5962-886340xxx. See the datasheet for exact MIL product availability.

Additional Features

  • 32 Kbits x 8 (256 Kbit)
  • 5V ± 10% Supply
  • Parallel Interface
  • AT28HC256E - High Endurance 100K Write Cycles Option
  • AT28HC256F - 3 ms Fast Write Option
  • 70ns access time
  • Self-Timed Erase and Write Cycles (10 ms max)
  • Page Write and Byte Write
  • Data Polling for end of write detection
  • Low Power Consumption
  • Read / Write current 80 mA (Max)
  • Standby current TTL 3 mA (Max), CMOS 300 μA (Max)
  • Write-Protection
  • Hardware Protection
  • Software Data Protect
  • Data retention > 10 years
  • Temperature Ranges
  • Standard Temperature Range: -40°C to 85°C
  • Military Temperature Range: -55°C to 125°C
  • Available in Green (Pb/Halide-free) Packaging
  • 32-lead, Plastic J-leaded Chip Carrier (PLCC)
  • 28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC)
  • 28-lead, Plastic Thin Small Outline Package (TSOP)
  • Available in Dual marked (5962-886340xxx) CERAMIC Hermetic Packaging
  • 28-Lead, 0.600" Wide, Non-Windowed, Ceramic Dual Inline (Cerdip)
  • 28-Lead, Non-Windowed, Ceramic Bottom-Brazed Flat Package (Flatpack)
  • 32-Pad, Non-windowed, Ceramic, Leadless Chip Carrier (LCC)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT28HC256
Product Name 5V High-Speed 256Kbit (32Kbit x 8) Parallel EEPROM
Memory Category EEPROM
Access Time 70 to 120 ns
Data Retention 10 years
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details