EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 28-FlatPack, Ceramic Bottom-Brazed
Win Source Part Number: 1381466-AT28HC256E-1
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tube
Standard Package: 15 pcs
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kbit
Access Time: 120 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 28-CFlatPack
Supplier Device Package: 28-FlatPack, Ceramic Bottom-Brazed
Temperature Range - Operating: -55°C ~ 125°C (TC)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
ECCN: 3A001A2C
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: AT28HC256
Memory Organization: 32K x 8
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC EEPROM 256KBIT PAR 28FLATPK Product overview: AT28HC256E-12FM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256E-12FM/
IC EEPROM 256KBIT PAR 28FLATPK
IC EEPROM 256KBIT PAR 28FLATPK
EEPROM Memory IC 256Kbit Parallel 120 ns 28-FlatPack, Ceramic Bottom-Brazed
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:Flatpack; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28HC256E12FM883-ND | 1381466-AT28HC256E-12FM/883 | 774-AT28HC256E-12FM/883 | AT28HC256E-12FM/883 | AT28HC256E-12FM/883 | AT28HC256E-12FM/883 | 68T4395 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | 28-CFlatPack | Tube | 28-CFlatPack | Flatpack | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V | ||
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns |