EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-LCC (11.43x13.97)
IC EEPROM 256KBIT PARALLEL 32LCC Product overview: AT28C256E-15LM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256E-15LM/8
Manufacturer: Atmel
Win Source Part Number: 1148198-AT28C256E-15
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 256Kbit Parallel 150 ns 32-LCC (11.43x13.97)
IC EEPROM 256KBIT PARALLEL 32LCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C256E-15LM883-ND | 774-AT28C256E-15LM/883 | 1148198-AT28C256E-15LM/883 | AT28C256E-15LM/883 | AT28C256E-15LM/883 |
| Product Name | Memory | Memory IC and Storage Component | Memory - AT28C256E-15LM/883 | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | 32-CLCC | 32-CLCC | |||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | 4.5V ~ 5.5V | Surface Mount | |
| Access Time | 150 ns | 150 ns |