Microchip Technology, Inc. Memory AT28C256F-15LM/883

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-LCC (11.43x13.97)
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-LCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C256F-15LM883-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-LCC (11.43x13.97)

EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-LCC (11.43x13.97)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28C256F-15LM/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C256F-15LM/883
Memory IC and Storage Component 774-AT28C256F-15LM/883
IC EEPROM 256KBIT PARALLEL 32LCC Product overview: AT28C256F-15LM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256F-15LM/8 83 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PARALLEL 32LCC Product overview: AT28C256F-15LM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256F-15LM/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT28C256F-15LM/883 - 911895-AT28C256F-15LM/883 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28C256F-15LM/883
911895-AT28C256F-15LM/883
Memory - EEPROM - AT28C256F-15LM/883 911895-AT28C256F-15LM/883
Manufacturer: Microchip Technology Win Source Part Number: 911895-AT28C256F-15L M/883 Operating Temperature Range: -55°C ~ 125°C (TC) Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 150 ns 32-LCC (11.43x13.97) Package: 32-CLCC Package: Tube Mounting: Surface Mount Family Name: AT28C256 Categories: Integrated Circuits (ICs) Case / Package: 32-LCC (11.43x13.97) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 34 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT28C256F-15LM883, AT28C256F15LM883

Manufacturer: Microchip Technology
Win Source Part Number: 911895-AT28C256F-15LM/883
Operating Temperature Range: -55°C ~ 125°C (TC)
Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 150 ns 32-LCC (11.43x13.97)
Package: 32-CLCC
Package: Tube
Mounting: Surface Mount
Family Name: AT28C256
Categories: Integrated Circuits (ICs)
Case / Package: 32-LCC (11.43x13.97)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 34
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT28C256F-15LM883, AT28C256F15LM883

Buy Now Datasheet
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip - 68T4369 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip
68T4369
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip 68T4369
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:CLCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:CLCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28C256F-15LM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28C256F-15LM/883
Integrated Circuits (ICs) - Memory - Memory AT28C256F-15LM/883
IC EEPROM 256KBIT PARALLEL 32LCC

IC EEPROM 256KBIT PARALLEL 32LCC

Supplier's Site
IC EEPROM 256KBIT PARALLEL 32LCC

IC EEPROM 256KBIT PARALLEL 32LCC

Supplier's Site Datasheet
Memory - AT28C256F-15LM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 150 ns 32-LCC (11.43x13.97)

EEPROM Memory IC 256Kbit Parallel 150 ns 32-LCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C256F-15LM883-ND 774-AT28C256F-15LM/883 911895-AT28C256F-15LM/883 68T4369 AT28C256F-15LM/883 AT28C256F-15LM/883 AT28C256F-15LM/883
Product Name Memory Memory IC and Storage Component Memory - EEPROM - AT28C256F-15LM/883 Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 32-CLCC 32-LCC (11.43x13.97) CLCC 32-CLCC
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 Surface Mount 4.5V ~ 5.5V
Access Time 150 ns 150 ns 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT25020A-10TQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 2 kbits
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details