Microchip Technology, Inc. Integrated Circuits (ICs) - Memory AT28C256-20LM/883-815

Description
Win Source Part Number: 1008471-AT28C256-20L M/883-815 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 34 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 200 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-CLCC Supplier Device Package: 32-LCC (11.43x13.97) Temperature Range - Operating: -55°C ~ 125°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: AT28C256
Request a Quote Datasheet
Description
Win Source Part Number: 1008471-AT28C256-20L M/883-815 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 34 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 200 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-CLCC Supplier Device Package: 32-LCC (11.43x13.97) Temperature Range - Operating: -55°C ~ 125°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: AT28C256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1008471-AT28C256-20LM/883-815 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1008471-AT28C256-20LM/883-815
Integrated Circuits (ICs) - Memory 1008471-AT28C256-20LM/883-815
Win Source Part Number: 1008471-AT28C256-20L M/883-815 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 34 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 200 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-CLCC Supplier Device Package: 32-LCC (11.43x13.97) Temperature Range - Operating: -55°C ~ 125°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: AT28C256

Win Source Part Number: 1008471-AT28C256-20LM/883-815
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 34
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 200 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 32-CLCC
Supplier Device Package: 32-LCC (11.43x13.97)
Temperature Range - Operating: -55°C ~ 125°C (TC)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
ECCN: 3A001A2C
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: AT28C256

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28C256-20LM/883-815 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C256-20LM/883-815
Memory IC and Storage Component 774-AT28C256-20LM/883-815
IC EEPROM 256KBIT PARALLEL 32LCC Product overview: AT28C256-20LM/883-81 5 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256-20LM/88 3-815 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PARALLEL 32LCC Product overview: AT28C256-20LM/883-815 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256-20LM/883-815 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT28C256-20LM/883-815-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 32-LCC (11.43x13.97)

EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 32-LCC (11.43x13.97)

Buy Now Datasheet
IC EEPROM 256KBIT PARALLEL 32LCC

IC EEPROM 256KBIT PARALLEL 32LCC

Supplier's Site Datasheet
EEPROM Memory IC 256Kbit Parallel 200 ns 32-LCC (11.43x13.97)

EEPROM Memory IC 256Kbit Parallel 200 ns 32-LCC (11.43x13.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT28C256-20LM/883-815 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28C256-20LM/883-815
Integrated Circuits (ICs) - Memory AT28C256-20LM/883-815
IC EEPROM 256KBIT PARALLEL 32LCC

IC EEPROM 256KBIT PARALLEL 32LCC

Supplier's Site
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip - 23AC2628 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip
23AC2628
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip 23AC2628
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:CLCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:CLCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1008471-AT28C256-20LM/883-815 774-AT28C256-20LM/883-815 AT28C256-20LM/883-815-ND AT28C256-20LM/883-815 AT28C256-20LM/883-815 AT28C256-20LM/883-815 23AC2628
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Access Time 200 ns 200 ns 200 ns 200 ns 200 ns
Cycle Time 1.00E7 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 7164L20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details