Microchip Technology, Inc. Memory AT28C256F-15DM/883

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-CerDip
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-CerDip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C256F-15DM883-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-CerDip

EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-CerDip

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1381465-AT28C256F-15DM/883 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1381465-AT28C256F-15DM/883
Integrated Circuits (ICs) - Memory - Memory 1381465-AT28C256F-15DM/883
Win Source Part Number: 1381465-AT28C256F-15 DM/883 Category: Integrated Circuits (ICs)>Memory>Memory Package: Tube Standard Package: 14 pcs Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kbit Access Time: 150 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.600", 15.24mm) Supplier Device Package: 28-CerDip Temperature Range - Operating: -55°C ~ 125°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 3ms Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: AT28C256 Memory Organization: 32K x 8 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381465-AT28C256F-15DM/883
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tube
Standard Package: 14 pcs
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kbit
Access Time: 150 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 28-CDIP (0.600", 15.24mm)
Supplier Device Package: 28-CerDip
Temperature Range - Operating: -55°C ~ 125°C (TC)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 3ms
Memory Interface: Parallel
ECCN: 3A001A2C
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: AT28C256
Memory Organization: 32K x 8
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28C256F-15DM/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C256F-15DM/883
Memory IC and Storage Component 774-AT28C256F-15DM/883
IC EEPROM 256KBIT PAR 28CERDIP Product overview: AT28C256F-15DM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256F-15DM/8 83 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PAR 28CERDIP Product overview: AT28C256F-15DM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256F-15DM/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28C256F-15DM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28C256F-15DM/883
Integrated Circuits (ICs) - Memory - Memory AT28C256F-15DM/883
IC EEPROM 256KBIT PAR 28CERDIP

IC EEPROM 256KBIT PAR 28CERDIP

Supplier's Site
Memory - AT28C256F-15DM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 150 ns 28-CerDip

EEPROM Memory IC 256Kbit Parallel 150 ns 28-CerDip

Buy Now Datasheet
IC EEPROM 256KBIT PAR 28CDIP

IC EEPROM 256KBIT PAR 28CDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C256F-15DM883-ND 1381465-AT28C256F-15DM/883 774-AT28C256F-15DM/883 AT28C256F-15DM/883 AT28C256F-15DM/883 AT28C256F-15DM/883
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.600"", 15.24mm)" DIP DIP; 28-CDIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -4.5V; 4.5 Through Hole 4.5V ~ 5.5V
Access Time 150 ns 150 ns 150 ns 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - CAT24C08YE-GT3 - 914702-CAT24C08YE-GT3 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP
View Details
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers