The AT28C64E-25SC is a low-power, high-performance 64Kbit EEPROM memory device featuring a fast read access time of 120 ns and a byte write time of 200 µs. It operates with a supply voltage of 5V ± 10% and is compatible with both CMOS and TTL logic levels. The device includes self-timed byte write cycles, internal address and data latches, and an automatic clear before write function, which enhances ease of use in microprocessor-contr
EEPROM Memory IC 64Kb (8K x 8) Parallel 250ns 28-SOIC
IC EEPROM 64KBIT PARALLEL 28SOIC
IC EEPROM 64KBIT PARALLEL 28SOIC
EEPROM Memory IC 64Kbit Parallel 250 ns 28-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C64E-25SC-ND | AT28C64E-25SC | AT28C64E-25SC | AT28C64E-25SC |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) |