EEPROM Memory IC 64Kb (8K x 8) Parallel 150ns 28-SOIC
Manufacturer: Atmel
Win Source Part Number: 1148249-AT28C64X-15S
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC EEPROM 64KBIT PARALLEL 28SOIC Product overview: AT28C64X-15SC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C64X-15SC can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kbit Parallel 150 ns 28-SOIC
IC EEPROM 64KBIT PARALLEL 28SOIC
IC EEPROM 64KBIT PARALLEL 28SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C64X-15SC-ND | 1148249-AT28C64X-15SC | 774-AT28C64X-15SC | AT28C64X-15SC | AT28C64X-15SC | AT28C64X-15SC |
| Product Name | Memory | Memory - AT28C64X-15SC | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; Tube | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC | ||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |