Microchip Technology, Inc. Memory - EEPROM - AT28C256E-15JU AT28C256E-15JU

Description
Manufacturer: Microchip Technology Win Source Part Number: 813705-AT28C256E-15J U Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 150ns Supplier Device Package: 32-PLCC (13.97x11.43) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel Manufacturer Package: 32-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 32 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: AT28C256
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 813705-AT28C256E-15J U Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 150ns Supplier Device Package: 32-PLCC (13.97x11.43) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel Manufacturer Package: 32-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 32 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: AT28C256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT28C256E-15JU - 813705-AT28C256E-15JU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28C256E-15JU
813705-AT28C256E-15JU
Memory - EEPROM - AT28C256E-15JU 813705-AT28C256E-15JU
Manufacturer: Microchip Technology Win Source Part Number: 813705-AT28C256E-15J U Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 150ns Supplier Device Package: 32-PLCC (13.97x11.43) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel Manufacturer Package: 32-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 32 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: AT28C256

Manufacturer: Microchip Technology
Win Source Part Number: 813705-AT28C256E-15JU
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 150ns
Supplier Device Package: 32-PLCC (13.97x11.43)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
Manufacturer Package: 32-LCC (J-Lead)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 32
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: AT28C256

Buy Now
Memory - AT28C256E-15JU-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-PLCC (13.97x11.43)

EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28C256E-15JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C256E-15JU
Memory IC and Storage Component 774-AT28C256E-15JU
IC EEPROM 256KBIT PAR 32PLCC Product overview: AT28C256E-15JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256E-15JU can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PAR 32PLCC Product overview: AT28C256E-15JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256E-15JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 256KBIT PAR 32PLCC

IC EEPROM 256KBIT PAR 32PLCC

Supplier's Site Datasheet
Memory - AT28C256E-15JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 150 ns 32-PLCC (13.97x11.43)

EEPROM Memory IC 256Kbit Parallel 150 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28C256E-15JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28C256E-15JU
Integrated Circuits (ICs) - Memory - Memory AT28C256E-15JU
IC EEPROM 256KBIT PAR 32PLCC

IC EEPROM 256KBIT PAR 32PLCC

Supplier's Site
IC EEPROM 256KBIT PAR 32PLCC

IC EEPROM 256KBIT PAR 32PLCC

Supplier's Site Datasheet
Parallel Eeprom, 256Kbit, Plcc-32; Memory Interface Type Microchip - 68T4353 - Newark, An Avnet Company
Chicago, IL, United States
Parallel Eeprom, 256Kbit, Plcc-32; Memory Interface Type Microchip
68T4353
Parallel Eeprom, 256Kbit, Plcc-32; Memory Interface Type Microchip 68T4353
PARALLEL EEPROM, 256KBIT, PLCC-32; Memory Interface Type:Parallel; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:5MHz; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

PARALLEL EEPROM, 256KBIT, PLCC-32; Memory Interface Type:Parallel; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:5MHz; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Parallel Eeprom, 256Kbit, Plcc-32; Memory Size Microchip - 15AC6341 - Newark, An Avnet Company
Chicago, IL, United States
Parallel Eeprom, 256Kbit, Plcc-32; Memory Size Microchip
15AC6341
Parallel Eeprom, 256Kbit, Plcc-32; Memory Size Microchip 15AC6341
PARALLEL EEPROM, 256KBIT, PLCC-32; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:5MHz; Memory Case Style:PLCC; No. of Pins:32Pins; Supply Voltage Min:4.5V; Supply VoltageRoHS Compliant: Yes

PARALLEL EEPROM, 256KBIT, PLCC-32; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:5MHz; Memory Case Style:PLCC; No. of Pins:32Pins; Supply Voltage Min:4.5V; Supply VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 813705-AT28C256E-15JU AT28C256E-15JU-ND 774-AT28C256E-15JU AT28C256E-15JU AT28C256E-15JU AT28C256E-15JU AT28C256E-15JU 68T4353 15AC6341
Product Name Memory - EEPROM - AT28C256E-15JU Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Parallel Eeprom, 256Kbit, Plcc-32; Memory Interface Type Microchip Parallel Eeprom, 256Kbit, Plcc-32; Memory Size Microchip
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM
Access Time 150 ns 150 ns 150 ns 150 ns 150 ns
Cycle Time 1.00E7 ns 150 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C256BN-10SU-1.8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 256 kbits
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 16-3852-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers