Microchip Technology, Inc. Memory AT28C256E-25LM/883-815

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 32-LCC (11.43x13.97)
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 32-LCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C256E-25LM/883-815-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 32-LCC (11.43x13.97)

EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 32-LCC (11.43x13.97)

Buy Now Datasheet
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip - 23AC2640 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip
23AC2640
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip 23AC2640
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:CLCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:CLCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory AT28C256E-25LM/883-815
IC EEPROM 256KBIT PARALLEL 32LCC

IC EEPROM 256KBIT PARALLEL 32LCC

Supplier's Site
EEPROM Memory IC 256Kbit Parallel 250 ns 32-LCC (11.43x13.97)

EEPROM Memory IC 256Kbit Parallel 250 ns 32-LCC (11.43x13.97)

Buy Now Datasheet
IC EEPROM 256KBIT PARALLEL 32LCC

IC EEPROM 256KBIT PARALLEL 32LCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C256E-25LM/883-815-ND 23AC2640 AT28C256E-25LM/883-815 AT28C256E-25LM/883-815 AT28C256E-25LM/883-815
Product Name Memory Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 32-CLCC CLCC 32-CLCC
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256T-20/L271 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details