Microchip Technology, Inc. Memory AT28C256-20LM/883

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 32-LCC (11.43x13.97)
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 32-LCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C256-20LM/883-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 32-LCC (11.43x13.97)

EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 32-LCC (11.43x13.97)

Buy Now Datasheet
Memory - AT28C256-20LM/883 - 1148188-AT28C256-20LM/883 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT28C256-20LM/883
1148188-AT28C256-20LM/883
Memory - AT28C256-20LM/883 1148188-AT28C256-20LM/883
Manufacturer: Atmel Win Source Part Number: 1148188-AT28C256-20L M/883 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148188-AT28C256-20LM/883
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-AT28C256-20LM/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C256-20LM/883
Memory IC and Storage Component 774-AT28C256-20LM/883
IC EEPROM 256KBIT PARALLEL 32LCC Product overview: AT28C256-20LM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256-20LM/88 3 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PARALLEL 32LCC Product overview: AT28C256-20LM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256-20LM/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT28C256-20LM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28C256-20LM/883
Integrated Circuits (ICs) - Memory AT28C256-20LM/883
IC EEPROM 256KBIT PARALLEL 32LCC

IC EEPROM 256KBIT PARALLEL 32LCC

Supplier's Site
IC EEPROM 256KBIT PARALLEL 32LCC

IC EEPROM 256KBIT PARALLEL 32LCC

Supplier's Site Datasheet
IC EEPROM 256KBIT PARALLEL 32LCC

IC EEPROM 256KBIT PARALLEL 32LCC

Supplier's Site Datasheet
Memory - AT28C256-20LM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 200 ns 32-LCC (11.43x13.97)

EEPROM Memory IC 256Kbit Parallel 200 ns 32-LCC (11.43x13.97)

Buy Now Datasheet
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip - 68T4345 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip
68T4345
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip 68T4345
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:CLCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:CLCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C256-20LM/883-ND 1148188-AT28C256-20LM/883 774-AT28C256-20LM/883 AT28C256-20LM/883 AT28C256-20LM/883 AT28C256-20LM/883 AT28C256-20LM/883 68T4345
Product Name Memory Memory - AT28C256-20LM/883 Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 32-CLCC 32-CLCC 32-CLCC CLCC
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Access Time 200 ns 200 ns 200 ns 200 ns 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C08WGE - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details