EEPROM Memory IC 64Kb (8K x 8) Parallel 150ns 28-TSOP
EEPROM Memory IC 64Kbit Parallel 150 ns 28-TSOP
IC EEPROM 64KBIT PARALLEL 28TSOP
IC EEPROM 64KBIT PARALLEL 28TSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C64B-15TU-TTR-ND | AT28C64B-15TU-T | AT28C64B-15TU-T | AT28C64B-15TU-T |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | -40degC ~ 85degC (TC) |