IC EEPROM 256KBIT PAR 28TSOP Product overview: AT28C256E-15TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256E-15TI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 911893-AT28C256E-15T
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 150 ns 28-TSOP
Package: Tray
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT28C256
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 234
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 256KBIT PAR 28TSOP
EEPROM Memory IC 256Kbit Parallel 150 ns 28-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28C256E-15TI | 911893-AT28C256E-15TI | AT28C256E-15TI | AT28C256E-15TI |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - AT28C256E-15TI | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; 28-TSSOP (0.465", 11.80mm Width) | SOP; SSOP; 28-TSOP | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) |