Microchip Technology, Inc. Memory - EEPROM - AT28C64B-15PU AT28C64B-15PU

Description
Manufacturer: Microchip Technology Win Source Part Number: 199372-AT28C64B-15PU Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 150ns Family Name: AT28C64B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Alternative Parts (Cross-Reference): X28HC256P-15T1; X28HC256PZ-15T2; CAT28C256PA-15; CAT28C256HPA-15; Introduction Date: May 15, 1996 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 199372-AT28C64B-15PU Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 150ns Family Name: AT28C64B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Alternative Parts (Cross-Reference): X28HC256P-15T1; X28HC256PZ-15T2; CAT28C256PA-15; CAT28C256HPA-15; Introduction Date: May 15, 1996 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT28C64B-15PU - 199372-AT28C64B-15PU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28C64B-15PU
199372-AT28C64B-15PU
Memory - EEPROM - AT28C64B-15PU 199372-AT28C64B-15PU
Manufacturer: Microchip Technology Win Source Part Number: 199372-AT28C64B-15PU Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 150ns Family Name: AT28C64B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Alternative Parts (Cross-Reference): X28HC256P-15T1; X28HC256PZ-15T2; CAT28C256PA-15; CAT28C256HPA-15; Introduction Date: May 15, 1996 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 199372-AT28C64B-15PU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 150ns
Family Name: AT28C64B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Alternative Parts (Cross-Reference): X28HC256P-15T1; X28HC256PZ-15T2; CAT28C256PA-15; CAT28C256HPA-15;
Introduction Date: May 15, 1996
ECCN: EAR99
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT28C64B-15PU
Memory IC and Storage Component 774-AT28C64B-15PU
IC EEPROM 64KBIT PARALLEL 28DIP Product overview: AT28C64B-15PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C64B-15PU can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT PARALLEL 28DIP Product overview: AT28C64B-15PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C64B-15PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 1276572P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1276572P
EEPROM 1276572P
64K (8Kx8) EEPROM 150ns,AT28C64B-15PU

64K (8Kx8) EEPROM 150ns,AT28C64B-15PU

Supplier's Site
EEPROM - 1276572 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1276572
EEPROM 1276572
64K (8Kx8) EEPROM 150ns,AT28C64B-15PU

64K (8Kx8) EEPROM 150ns,AT28C64B-15PU

Supplier's Site
Memory - AT28C64B-15PU-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) Parallel 150ns 28-PDIP

EEPROM Memory IC 64Kb (8K x 8) Parallel 150ns 28-PDIP

Buy Now Datasheet
Memory - AT28C64B-15PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 150 ns 28-PDIP

EEPROM Memory IC 64Kbit Parallel 150 ns 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28C64B-15PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28C64B-15PU
Integrated Circuits (ICs) - Memory - Memory AT28C64B-15PU
IC EEPROM 64KBIT PARALLEL 28DIP

IC EEPROM 64KBIT PARALLEL 28DIP

Supplier's Site
Parallel Eeprom, 64Kbit, Dip-28; Memory Interface Type Microchip - 68T4374 - Newark, An Avnet Company
Chicago, IL, United States
Parallel Eeprom, 64Kbit, Dip-28; Memory Interface Type Microchip
68T4374
Parallel Eeprom, 64Kbit, Dip-28; Memory Interface Type Microchip 68T4374
PARALLEL EEPROM, 64KBIT, DIP-28; Memory Interface Type:Parallel; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:5MHz; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

PARALLEL EEPROM, 64KBIT, DIP-28; Memory Interface Type:Parallel; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:5MHz; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 64K 150NS 28DIP - 70123751 - Allied Electronics, Inc.
Fort Worth, TX, USA
IC EEPROM 64K 150NS 28DIP
70123751
IC EEPROM 64K 150NS 28DIP 70123751
IC EEPROM 64K 150NS 28DIP

IC EEPROM 64K 150NS 28DIP

Supplier's Site
IC EEPROM 64KBIT PARALLEL 28DIP

IC EEPROM 64KBIT PARALLEL 28DIP

Supplier's Site Datasheet
IC EEPROM 64KBIT PARALLEL 28DIP

IC EEPROM 64KBIT PARALLEL 28DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 199372-AT28C64B-15PU 774-AT28C64B-15PU 1276572P 1276572 AT28C64B-15PU-ND AT28C64B-15PU AT28C64B-15PU 68T4374 70123751 AT28C64B-15PU AT28C64B-15PU
Product Name Memory - EEPROM - AT28C64B-15PU Memory IC and Storage Component EEPROM EEPROM Memory Memory Integrated Circuits (ICs) - Memory - Memory Parallel Eeprom, 64Kbit, Dip-28; Memory Interface Type Microchip IC EEPROM 64K 150NS 28DIP Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 150 ns 150 ns 150 ns 150 ns 150 ns 150 ns 150 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 28-PDIP DIP; PDIP DIP DIP; "28-DIP (0.600"", 15.24mm)" DIP; 28-DIP (0.600\", 15.24mm) DIP PDIP DIP; 28-DIP (0.600", 15.24mm)
Supply Voltage 4.5 V ~ 5.5 V -4.5V; 4.5 5.5 v, 4.5 v 4.5V ~ 5.5V 4.5V ~ 5.5V Through Hole 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers