Microchip Technology, Inc. Memory AT28C256-25FM/883-815

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 28-FlatPack, Ceramic Bottom-Brazed
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 28-FlatPack, Ceramic Bottom-Brazed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C256-25FM/883-815-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 28-FlatPack, Ceramic Bottom-Brazed

EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 28-FlatPack, Ceramic Bottom-Brazed

Buy Now Datasheet
EEPROM Memory IC 256Kbit Parallel 250 ns 28-FlatPack, Ceramic Bottom-Brazed

EEPROM Memory IC 256Kbit Parallel 250 ns 28-FlatPack, Ceramic Bottom-Brazed

Buy Now Datasheet
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip - 23AC2630 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip
23AC2630
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip 23AC2630
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:Flatpack; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:Flatpack; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT PAR 28FLATPK

IC EEPROM 256KBIT PAR 28FLATPK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT28C256-25FM/883-815 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28C256-25FM/883-815
Integrated Circuits (ICs) - Memory AT28C256-25FM/883-815
IC EEPROM 256KBIT PAR 28FLATPK

IC EEPROM 256KBIT PAR 28FLATPK

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C256-25FM/883-815-ND AT28C256-25FM/883-815 23AC2630 AT28C256-25FM/883-815 AT28C256-25FM/883-815
Product Name Memory Memory Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 28-CFlatPack 28-CFlatPack Flatpack
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT25020N-10SA-5.0C - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 2 kbits
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details