Microchip Technology, Inc. 5V 64Kbit (8Kbit x 8) Parallel EEPROM with Software Data Protection AT28C64B

Description
The Microchip AT28C64B is a high-performance 64Kbit Parallel EEPROM offering access times to 150ns with power dissipation of 220mW. Deselected, CMOS standby current is less than 100µA. Accessed like static RAM for the read or write cycle without external components, it contains a 64-byte page register to allow writing of up to 64 bytes simultaneously. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 64 bytes of EEPROM enables device identification or tracking. Additional Features 8 Kbits x 8 (64 Kbit) 5V ±10% Supply Parallel Interface 150ns access time Self-Timed Erase and Write Cycles (10 ms max) Page Write and Byte Write Data Polling for end of write detection Low Power Consumption Read / Write current 40 mA (Max) Standby current TTL 2 mA (Max), CMOS 100 μA (Max) Write-Protection Hardware Protection Software Data Protect More than 100,000 erase/write cycles Data retention > 10 years Temperature Ranges Standard Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC) 28-lead, 0.600" Wide, Plastic Dual Inline Package (PDIP) 28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC) 28-lead, Plastic Thin Small Outline Package (TSOP)
Datasheet
Description
The Microchip AT28C64B is a high-performance 64Kbit Parallel EEPROM offering access times to 150ns with power dissipation of 220mW. Deselected, CMOS standby current is less than 100µA. Accessed like static RAM for the read or write cycle without external components, it contains a 64-byte page register to allow writing of up to 64 bytes simultaneously. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 64 bytes of EEPROM enables device identification or tracking. Additional Features 8 Kbits x 8 (64 Kbit) 5V ±10% Supply Parallel Interface 150ns access time Self-Timed Erase and Write Cycles (10 ms max) Page Write and Byte Write Data Polling for end of write detection Low Power Consumption Read / Write current 40 mA (Max) Standby current TTL 2 mA (Max), CMOS 100 μA (Max) Write-Protection Hardware Protection Software Data Protect More than 100,000 erase/write cycles Data retention > 10 years Temperature Ranges Standard Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC) 28-lead, 0.600" Wide, Plastic Dual Inline Package (PDIP) 28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC) 28-lead, Plastic Thin Small Outline Package (TSOP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 64Kbit (8Kbit x 8) Parallel EEPROM with Software Data Protection - AT28C64B - Microchip Technology, Inc.
Chandler, AZ, United States
5V 64Kbit (8Kbit x 8) Parallel EEPROM with Software Data Protection
AT28C64B
5V 64Kbit (8Kbit x 8) Parallel EEPROM with Software Data Protection AT28C64B
The Microchip AT28C64B is a high-performance 64Kbit Parallel EEPROM offering access times to 150ns with power dissipation of 220mW. Deselected, CMOS standby current is less than 100µA. Accessed like static RAM for the read or write cycle without external components, it contains a 64-byte page register to allow writing of up to 64 bytes simultaneously. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 64 bytes of EEPROM enables device identification or tracking. Additional Features 8 Kbits x 8 (64 Kbit) 5V ±10% Supply Parallel Interface 150ns access time Self-Timed Erase and Write Cycles (10 ms max) Page Write and Byte Write Data Polling for end of write detection Low Power Consumption Read / Write current 40 mA (Max) Standby current TTL 2 mA (Max), CMOS 100 μA (Max) Write-Protection Hardware Protection Software Data Protect More than 100,000 erase/write cycles Data retention > 10 years Temperature Ranges Standard Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC) 28-lead, 0.600" Wide, Plastic Dual Inline Package (PDIP) 28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC) 28-lead, Plastic Thin Small Outline Package (TSOP)

The Microchip AT28C64B is a high-performance 64Kbit Parallel EEPROM offering access times to 150ns with power dissipation of 220mW. Deselected, CMOS standby current is less than 100µA. Accessed like static RAM for the read or write cycle without external components, it contains a 64-byte page register to allow writing of up to 64 bytes simultaneously. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 64 bytes of EEPROM enables device identification or tracking.

Additional Features

    • 8 Kbits x 8 (64 Kbit)
    • 5V ±10% Supply
    • Parallel Interface
      • 150ns access time
    • Self-Timed Erase and Write Cycles (10 ms max)
      • Page Write and Byte Write
      • Data Polling for end of write detection
    • Low Power Consumption
      • Read / Write current 40 mA (Max)
      • Standby current TTL 2 mA (Max), CMOS 100 μA (Max)
      • Write-Protection
        • Hardware Protection
        • Software Data Protect
      • More than 100,000 erase/write cycles
      • Data retention > 10 years
      • Temperature Ranges
        • Standard Temperature Range: -40°C to 85°C
      • Available in Green (Pb/Halide-free) Packaging Only
        • 32-lead, Plastic J-leaded Chip Carrier (PLCC)
        • 28-lead, 0.600" Wide, Plastic Dual Inline Package (PDIP)
        • 28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC)
        • 28-lead, Plastic Thin Small Outline Package (TSOP)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT28C64B
Product Name 5V 64Kbit (8Kbit x 8) Parallel EEPROM with Software Data Protection
Memory Category EEPROM
Access Time 150 ns
Data Retention 10 years
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 24C01-I/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details