IC EEPROM 256KBIT PAR 28SOIC Product overview: AT28HC256-12SU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256-12SU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 078847-AT28HC256-12S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 28-SOIC
EEPROM Memory IC 256Kbit Parallel 120 ns 28-SOIC
PARALLEL EEPROM, 256KBIT, WSOIC-28; Memory Interface Type:Parallel; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:5MHz; Memory Case Style:WSOIC; No. of Pins:28Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
IC EEPROM 256KBIT PAR 28SOIC
IC EEPROM 256KBIT PAR 28SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28HC256-12SU | 078847-AT28HC256-12SU | AT28HC256-12SU-ND | AT28HC256-12SU | 68T4381 | AT28HC256-12SU | AT28HC256-12SU |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - AT28HC256-12SU | Memory | Memory | Parallel Eeprom, 256Kbit, Wsoic-28; Memory Interface Type Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns | |||
| Data Retention | 10 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits |