EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-FlatPack, Ceramic Bottom-Brazed
IC EEPROM 256KBIT PAR 28FLATPK Product overview: AT28HC256-90FM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256-90FM/8
IC EEPROM 256KBIT PAR 28FLATPK
EEPROM Memory IC 256Kbit Parallel 90 ns 28-FlatPack, Ceramic Bottom-Brazed
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:Flatpack; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC EEPROM 256KBIT PAR 28FLATPK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28HC256-90FM883-ND | 774-AT28HC256-90FM/883 | AT28HC256-90FM/883 | AT28HC256-90FM/883 | 68T4388 | AT28HC256-90FM/883 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | 28-CFlatPack | 28-CFlatPack | Flatpack | |||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | 4.5V ~ 5.5V | Surface Mount | ||
| Access Time | 90 ns | 90 ns | 90 ns |