Microchip Technology, Inc. Memory AT28C64E-20PC

Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C64E-20PC-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-PDIP

EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-PDIP

Buy Now Datasheet
Memory - EEPROM - AT28C64E-20PC - 1019218-AT28C64E-20PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28C64E-20PC
1019218-AT28C64E-20PC
Memory - EEPROM - AT28C64E-20PC 1019218-AT28C64E-20PC
Manufacturer: Microchip Technology Win Source Part Number: 1019218-AT28C64E-20P C Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 200ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019218-AT28C64E-20PC
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 200ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT28C64E-20PC
Memory IC and Storage Component 774-AT28C64E-20PC
IC EEPROM 64KBIT PARALLEL 28DIP Product overview: AT28C64E-20PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C64E-20PC can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT PARALLEL 28DIP Product overview: AT28C64E-20PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C64E-20PC can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - AT28C64E-20PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 200 ns 28-PDIP

EEPROM Memory IC 64Kbit Parallel 200 ns 28-PDIP

Buy Now Datasheet
IC EEPROM 64KBIT PARALLEL 28DIP

IC EEPROM 64KBIT PARALLEL 28DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT28C64E-20PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28C64E-20PC
Integrated Circuits (ICs) - Memory AT28C64E-20PC
IC EEPROM 64KBIT PARALLEL 28DIP

IC EEPROM 64KBIT PARALLEL 28DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C64E-20PC-ND 1019218-AT28C64E-20PC 774-AT28C64E-20PC AT28C64E-20PC AT28C64E-20PC AT28C64E-20PC
Product Name Memory Memory - EEPROM - AT28C64E-20PC Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "28-DIP (0.600"", 15.24mm)" DIP; 28-PDIP Tube DIP; 28-DIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 71016S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - DP8422AVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers