Microchip Technology, Inc. Memory AT28C256E-15SU

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C256E-15SU-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-SOIC

EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-SOIC

Buy Now Datasheet
IC EEPROM 256KBIT PAR 28SOIC

IC EEPROM 256KBIT PAR 28SOIC

Supplier's Site Datasheet
Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip - 99AC8862 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip
99AC8862
Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip 99AC8862
EEPROM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:SOIC; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

EEPROM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:SOIC; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT28C256E-15SU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 150 ns 28-SOIC

EEPROM Memory IC 256Kbit Parallel 150 ns 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28C256E-15SU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28C256E-15SU
Integrated Circuits (ICs) - Memory - Memory AT28C256E-15SU
IC EEPROM 256KBIT PAR 28SOIC

IC EEPROM 256KBIT PAR 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C256E-15SU-ND AT28C256E-15SU 99AC8862 AT28C256E-15SU AT28C256E-15SU
Product Name Memory Memory Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width) SOIC
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -40degC ~ 85degC (TC)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
 - 93L422DM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details