EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-PLCC (11.43x13.97)
EEPROM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC EEPROM 256KBIT PAR 32PLCC
IC EEPROM 256KBIT PAR 32PLCC
EEPROM Memory IC 256Kbit Parallel 150 ns 32-PLCC (11.43x13.97)
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C256E-15JU-TTR-ND | 23AC2636 | AT28C256E-15JU-T | AT28C256E-15JU-T | AT28C256E-15JU-T |
| Product Name | Memory | Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 32-LCC (J-Lead) | LCC | 32-LCC (J-Lead) | ||
| Supply Voltage | 4.5V ~ 5.5V | -40degC ~ 85degC (TC) | 4.5V ~ 5.5V |