EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 28-CPGA (13.97x16.51)
IC EEPROM 256KBIT PAR 28CPGA
IC EEPROM 256KBIT PAR 28CPGA
EEPROM Memory IC 256Kbit Parallel 250 ns 28-CPGA (13.97x16.51)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C256E-25UM883-ND | AT28C256E-25UM/883 | AT28C256E-25UM/883 | AT28C256E-25UM/883 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | 28-BCPGA | 28-BCPGA | ||
| Supply Voltage | 4.5V ~ 5.5V | Through Hole | 4.5V ~ 5.5V |