IC EEPROM 256KBIT PAR 28SOIC Product overview: AT28C256E-15SU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256E-15SU-T
Manufacturer: Microchip Technology
Win Source Part Number: 911892-AT28C256E-15S
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 28-SOIC
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT28C256
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT28C256E-15SU-T-ND,
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-SOIC
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-SOIC
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-SOIC
EEPROM Memory IC 256Kbit Parallel 150 ns 28-SOIC
IC EEPROM 256KBIT PAR 28SOIC
IC EEPROM 256KBIT PAR 28SOIC
IC EEPROM 256KBIT PAR 28SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28C256E-15SU-T | 911892-AT28C256E-15SU-T | AT28C256E-15SU-TTR-ND | AT28C256E-15SU-T | AT28C256E-15SU-T | AT28C256E-15SU-T | AT28C256E-15SU-T |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - AT28C256E-15SU-T | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 150 ns | 150 ns | 150 ns | 150 ns | 150 ns | ||
| Data Retention | 10 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits |