IC EEPROM 256KBIT PAR 32PLCC Product overview: AT28C256F-15JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256F-15JI can be used for catalog matching and distributor lookup.
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 32-PLCC (13.97x11.43)
Manufacturer: Atmel
Win Source Part Number: 1148211-AT28C256F-15
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC EEPROM 256KBIT PAR 32PLCC
IC EEPROM 256KBIT PAR 32PLCC
EEPROM Memory IC 256Kbit Parallel 150 ns 32-PLCC (13.97x11.43)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28C256F-15JI | AT28C256F-15JI-ND | 1148211-AT28C256F-15JI | AT28C256F-15JI | AT28C256F-15JI | AT28C256F-15JI |
| Product Name | Memory IC and Storage Component | Memory | Memory - AT28C256F-15JI | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | |
| Access Time | 150 ns | 150 ns | 150 ns | 150 ns | ||
| Cycle Time | 3.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |