Microchip Technology, Inc. Memory AT28C64-20JC

Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C64-20JC-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 32-PLCC (13.97x11.43)

EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - AT28C64-20JC - 1148221-AT28C64-20JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT28C64-20JC
1148221-AT28C64-20JC
Memory - AT28C64-20JC 1148221-AT28C64-20JC
Manufacturer: Atmel Win Source Part Number: 1148221-AT28C64-20JC Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148221-AT28C64-20JC
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-AT28C64-20JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C64-20JC
Memory IC and Storage Component 774-AT28C64-20JC
IC EEPROM 64KBIT PARALLEL 32PLCC Product overview: AT28C64-20JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C64-20JC can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT PARALLEL 32PLCC Product overview: AT28C64-20JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C64-20JC can be used for catalog matching and distributor lookup.

Supplier's Site
IC EEPROM 64KBIT PARALLEL 32PLCC

IC EEPROM 64KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT28C64-20JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28C64-20JC
Integrated Circuits (ICs) - Memory AT28C64-20JC
IC EEPROM 64KBIT PARALLEL 32PLCC

IC EEPROM 64KBIT PARALLEL 32PLCC

Supplier's Site
Memory - AT28C64-20JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 200 ns 32-PLCC (13.97x11.43)

EEPROM Memory IC 64Kbit Parallel 200 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C64-20JC-ND 1148221-AT28C64-20JC 774-AT28C64-20JC AT28C64-20JC AT28C64-20JC AT28C64-20JC
Product Name Memory Memory - AT28C64-20JC Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-LCC (J-Lead) Tube 32-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 51-35161Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details