Richardson RFPD Datasheets for RF Filters and Microwave Filters
RF filters and microwave filters are devices that pass or reject signals by frequency. Basic types include bandpass filters, band reject filters, low pass filters, and high pass filters.
RF Filters and Microwave Filters: Learn more
| Product Name | Notes |
|---|---|
| 1030 MHz Ceramic Filter Applications TCAS-band applications Aeronautical radio navigation Aviation Portable transceivers for both military and homeland security radio communications Features Surface mount design 30 MHz bandwidth Wide operating... | |
| 1030 MHz TCAS BPF. Rugged Mount, Silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 11.5 grams typical. Material: Filter is composed of a ceramic block plated... | |
| 1030 MHz TCAS BPF. Rugged mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 20.4 grams typical. Material: Filter is composed of a ceramic block plated... | |
| 1030 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 11.96 grams typical. Material: Filter is composed of a ceramic block plated... | |
| 1033 MHz TCAS BPF. Rugged mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 5.73 grams typical. Material: Filter is composed of a ceramic block plated... | |
| 1090 MHz Ceramic Filter Applications TCAS-band applications Aeronautical radio navigation Aviation Portable transceivers for both military and homeland security radio communications Features Surface mount design 30 MHz bandwidth Wide operating... | |
| 1090 MHz TCAS BPF. Pin mounted, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 20.1 grams typical. Material: Filter is composed of a ceramic block plated... | |
| 1090 MHz TCAS BPF. Rugged mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 10.73 grams typical. Material: Filter is composed of a ceramic block plated... | |
| 1090 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 10.66 grams typical. Material: Filter is composed of a ceramic block plated... | |
| 1090 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 10.8 grams typical. Material: Filter is composed of a ceramic block plated... | |
| 1090 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 15.1 grams typical. Material: Filter is composed of a ceramic block plated... | |
| 1434 MHz Ceramic Filter Applications L-band applications Portable transceivers for both military and homeland security radio communications Features Surface mount design 166 MHz bandwidth Wide operating temperature range Light weight... | |
| 1542 MHz InMarSat BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in infrastructure and subscriber InMarSat Applications. Weight: 2.03 grams typical. Material: Filter is composed of a... | |
| 1550 MHz InMarSat/GPS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in subscriber and infrastructure InMarSat Applications. Weight: 2.03 grams typical. Material: Filter is composed of a... | |
| 1575.4 MHz GPS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in commercial and Military GPS Applications. Weight: 1.5 grams typical. Material: Filter is composed of a... | |
| 1575.4 MHz GPS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in commercial and military GPS Applications. Weight: 14.8 grams typical. Material: Filter is composed of a... | |
| 1643.5 MHz InMarSat BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in InMarSat Applications. Weight: 1.2 grams typical. Material: Filter is composed of a ceramic block plated... | |
| 3200 MHz Ceramic Filter Applications S-band applications Earth exploration Radiolocation Portable transceivers for both military and homeland security radio communications Features Surface mount design 10 MHz bandwidth Wide operating temperature... | |
| 4700 MHz Ceramic Filter Applications C-band applications Portable transceivers for both military and homeland security radio communications Features Surface mount design 600 MHz bandwidth Wide operating temperature range Light weight... | |
| A K-Band harmonic suppresser filter designed for use with MACS-007964-0M1R19 and MACS-007964-0M1R24 Doppler Transceivers. | |
| Applications such as aerospace and defense are driving demand for high quality surface mount RF components to reduce the size and cost of RF systems. Spectrum Control has been a... | |
| ATC's 0402 LPF Series Thin Film SMT Low Pass Filters offer superb high frequency performance in a low profile LGA style EIA package. The LPF Series is offered in a... | |
| Features Full Tactical Communications band resolutions Low insertion loss Fast tuning across band to 0.05 MHz resolution 33 dBm P1dB DC Power < 100 mW | |
| MACOM's MAFL-008070-CL0AD0 is a surface mount Low-Pass Filter unit designed for MOCA applications. | |
| MAFL-011082 is a reflection less low pass filter with a pass band from 5 - 684 MHz with low insertion loss in the pass band and excellent matched return loss... | |
| Pin mounted, silver (Ag) coated ceramicfilter. Developed for use in TCASapplications. Weight: 20.1 grams typical Material: Filter is composed of a ceramicblock plated with Ag and a bracketconsisting of Olin... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Small Form Factor UHF (225-400) MHz Tunable Bandpass Filter Features +27dBm CW Continuous Power Handling Low Insertion Loss (4.0dB typ) 15dB Selectivity (typ) @ +/- 10% Low Power Consumption (<100> | |
| Surface mount ceramic bandpass filter 10.0-10.5 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. | |
| Surface mount ceramic bandpass filter 10.1-10.5 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with... | |
| Surface mount ceramic bandpass filter 10.2-11.0 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. | |
| Surface mount ceramic bandpass filter 10.4-11.2 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. | |
| Surface mount ceramic bandpass filter 10.7-12.75 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. | |
| Surface mount ceramic bandpass filter 11.2-12.0 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. | |
| Surface mount ceramic bandpass filter 6.3-6.45 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. | |
| Surface mount ceramic bandpass filter 6.5-7.9 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with... | |
| Surface mount ceramic bandpass filter 6.5-8.5 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. | |
| Surface mount ceramic bandpass filter 6.725-8.5 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. | |
| Surface mount ceramic bandpass filter 8.0-10.5 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. | |
| Surface mount ceramic bandpass filter 8.9-9.3 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with... | |
| Surface mount ceramic bandpass filter 9.3-9.7 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with... | |
| Surface mount ceramic bandpass filter 9.7-10.1 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with... | |
| Surface mount ceramic bandpass filter 9.75-10.25 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. | |
| Surface mount ceramic bandpass filter 9.875-10.125 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. | |
| Surface mount ceramic bandpass filter for TDD frequency band designed to share footprint with the UMB family. Superior rejection, insertion loss, reliability, as well as both peak and average power... | |
| Surface mount ceramic bandpass filter for TDD frequency band designed to share footprint with the UMB family.Superior rejection, insertion loss, reliability, as well as both peak and average power handling... | |
| Surface mount ceramic bandpass filter supports a universal footprint across all TDD frequency bands enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well... | |
| Surface mount ceramic bandpass filter supports a universal footprint across all TDD frequency bands enabling the use of a common system PCB. Superior rejection, insertion loss, reliability, as well as... | |
| Surface mount, silver (Ag) coated ceramic filter. Developed for use in 900 MHz ISM applications. Weight: 1.3 grams typical Material: Filter is composed of a ceramic block plated with Ag. | |
| Surface mount, silver (Ag) coated ceramic filter. Developed for use in military GPS L2 applications. Weight: 1.32 grams typical Material: Filter is composed of a ceramic block plated with Ag. | |
| Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS applications. Weight: 10.8 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies... | |
| Surface mount, silver (Ag) coated ceramic filter | |
| Taoglas are utilizing their deep understanding of the RF component design and manufacturing process to provide high-quality, small-form-factor, cost-effective and easy to implement RF filters. The Taoglas Filters Division will... | |
| The CTS mmW ClearPlex Bandpass Filter evaluation boards are development tools for design engineers. Each board has a single band pass filter soldered to the printed circuit board with optimized... | |
| The CTS mmW ClearPlex Bandpass Filter is a surface mount bandpass filter with I/Os that can interface to micro-strip transmission lines on the top-layer of the printed circuit board (PCB). | |
| The ITF LGA Filter is based on thin-film multilayer technology. The technology provides a miniature part with excellent high frequency performance and rugged construction for reliable automatic assembly.The ITF Filter... | |
| The LTB182G45BG2D280 is a 2.45GHz LTCC bandpass filter which has been optimized to work with TI/Chipcon wireless transceiver families CC253x, CC254x, and CC8520. | |
| The LTB182G45BG4D729 is a 2.44 GHz LTCC bandpass filter which has been optimized to work with Nordic nRF51xx series wireless transceiver IC's. | |
| The LTB182G45SG9A272 is a 2.45 GHz LTCC Bandpass filter optimized for low ripple (0.7dB) Bluetooth and WiFi 2.45GHz applications. | |
| The LTB212G45CG1B982 is a 2.45 GHz LTCC Bandpass filter optimized for Bluetooth and WiFi 2.45 GHz applications | |
| The LTB212G45SG8A192 is a 2.45 GHz LTCC Bandpass filter optimized for high attenuation (30dB at 2nd Harmonic) for Bluetooth and WiFi 2.45 GHz applications. | |
| The LTB212G45SG8C341 is a 2.45 GHz LTCC Bandpass filter optimized for high attenuation (29 dB at 2nd and 3rd Harmonics) for Bluetooth and WiFi 2.45 GHz applications | |
| The MACS-007801-0M1 is a RoHS Compliant K-Band Mono Doppler transceiver consisting of a Gunn Diode oscillator and Schottky Diode mixer assembled into a diecast waveguide package. It is designed for... | |
| The MCB2875B is a Surface mount ceramic waveguide bandpass filter with I/Os that can interface to micro-strip transmission lines on the top-layer of customer PCBs. Superior rejection, insertion loss, reliability,... | |
| The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters... | |
| The MQ46E is aBand n78 partial band pass filter covering 3.3-3.6 GHz. Utilizing Qualcomm BAW technology, this device is not formally released, but samples are available upon request. Please contact... | |
| The RLF Series Low Pass Filter from CTS has been optimized to support 3GPP standards that require harmonic suppression through 5th order harmonics. The RLF family of products offers the... | |
| The SAX103 electronically tunable bandpass filter is designed for Tactical Communications Applications using binary weighted digital tunable capacitor arrays to cover greater than an octave bandwidth. | |
| The SAX239 R2 electronically tunable bandpass filter is designed for Tactical Communications Applications using binary weighted digital tunable capacitor arrays to cover greater than an octave bandwidth. It is a... | |
| The SAX248 electronically tunable passband filter is designed for Tactical Communications Applications using binary weighted digital tunable capacitor arrays to cover greater than an octave bandwidth. | |
| The SAX261 electronically tunable bandpass filter is designed for Tactical Communications Applications using binary weighted digital tunable capacitor arrays. Features Full Tactical Communications band resolutions Low insertion loss Fast tuning... | |
| The SAX263 electronically tunable bandpass filter is designed for Tactical Communications Applications using binary weighted digital tunable capacitor arrays. Features Full Tactical Communications band resolutions Low insertion loss Fast tuning... | |
| The SAX270 electronically tunable bandpass filter is designed for the extended UHF Band in Tactical Communications Applications using a breakthrough approach to achieve extremely small size and overmolded plastic packaging. | |
| The SAX271-F1 is 5W, electronically tunable bandpass filter featuring a tuning range of 30 to 90 MHz Features 5W CW Continuous Power Handling Low Insertion Loss [4.6dB typ] 20dB [typ]... | |
| The TFS1176M SAW bandpass filter is optimized for the GNSS L5/E5a band. With center frequency of 1176.45 MHz and 24 MHz of bandwidth, the TFS1176M provides steep out-of-band attenuation with... | |
| The TFS1227K SAW bandpass filter is optimized for the GNSS L2 band. With center frequency of 1227.6 MHz and 24 MHz of bandwidth, the TFS1227K provides steep out-of-band attenuation with... | |
| The TFS1278E SAW bandpass filter is optimized for the GNSS E6 band. With center frequency of 1278.75 MHz and 40 MHz of bandwidth, the TFS1278E provides steep out-of-band attenuation with... | |
| The TFS1575BF SAW bandpass filter is optimized for the GNSS L1/E1 band. With center frequency of 1575.42 MHz and 40 MHz of bandwidth, the TFS1575BF provides steep out-of-band attenuation with... | |
| The TFS866E SAW bandpass filter is optimized for the 866MHz Short-range Device (SRD) band. With center frequency of 866.5 MHz and 10 MHz of bandwidth, the TFS866E provides steep out-of-band... | |
| The USB family supports a universal footprint across all TDD frequency bands enabling the use of a common system PCB. Superior rejection, insertion loss, reliability, as well as both peak... | |
| The XLF Series Low Pass Filter from CTS has been optimized to support 3GPP standards that require harmonic suppression through 5th order harmonics. The XLF family of products offers a... | |
| This GPS/Galileo bandpass filter features sharp attenuation and low loss. The part is easy to integrate in satellite RF receivers, given its 50 Ohm input/output match. |
| << Prev |