KYOCERA AVX Components Corporation RF Filters LP0DA1880A700

Description
1.88GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 25-ULGA
Request a Quote Datasheet
Description
1.88GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 25-ULGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-LP0DA1880A700-ND - DigiKey
Thief River Falls, MN, United States
1.88GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 25-ULGA

1.88GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 25-ULGA

Buy Now Datasheet
Downers Grove, IL, United States
Low Pass Filter
LP0DA1880A700
Low Pass Filter LP0DA1880A700
The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 478-LP0DA1880A700-ND LP0DA1880A700
Product Name RF Filters Low Pass Filter
Filter Technology Passive Filter
Filter Type Low Pass Low Pass
Fc 1880 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3 to 12GHz – High Pass Filter - UIYHPF3433A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2500 MHz
View Details
Band Pass Filter - 5o2646300 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 65 C (-22 to 149 F)
Fc 6735 to 6935 MHz
View Details
2.5-29GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF02P529K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 2500 to 29000 MHz
Insertion Loss 1.5 dB
View Details
Passive GaAs MMIC 16.8 GHz Lowpass Filter - MFLP-00032CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 16800 MHz
View Details