NewEdge Signal Solutions Tunable Band Pass Filter SAX262

Description
Features Full Tactical Communications band resolutions Low insertion loss Fast tuning across band to 0.05 MHz resolution 33 dBm P1dB DC Power < 100 mW
Request a Quote
Description
Features Full Tactical Communications band resolutions Low insertion loss Fast tuning across band to 0.05 MHz resolution 33 dBm P1dB DC Power < 100 mW
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SAX262 is a tunable bandpass filter for the 4.0 to 10.0 MHz tactical communications band, with a 21-pin package measuring 2.3 x 1.4 x 0.6 inch. It offers 0.05 MHz tuning resolution, a 33 dBm P1dB input power rating, insertion loss between 4.0 and 6.0 dB, and operates from a +5.0 V supply drawing 12 to 30 mA. The filter has a 50 ohm input/output impedance, 9.54 to 13.98 dB return loss, a noise figure of 4.5 dB, and a tuning speed of 150 microseconds. It supports serial SPI tuning and operates from -40 to +85 °C.

Datasheet Summary
Powered by GS/AI

SAX262 is a tunable bandpass filter for the 4.0 to 10.0 MHz tactical communications band, with a 21-pin package measuring 2.3 x 1.4 x 0.6 inch. It offers 0.05 MHz tuning resolution, a 33 dBm P1dB input power rating, insertion loss between 4.0 and 6.0 dB, and operates from a +5.0 V supply drawing 12 to 30 mA. The filter has a 50 ohm input/output impedance, 9.54 to 13.98 dB return loss, a noise figure of 4.5 dB, and a tuning speed of 150 microseconds. It supports serial SPI tuning and operates from -40 to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Tunable Band Pass Filter - SAX262 - Richardson RFPD
Downers Grove, IL, United States
Tunable Band Pass Filter
SAX262
Tunable Band Pass Filter SAX262
Features Full Tactical Communications band resolutions Low insertion loss Fast tuning across band to 0.05 MHz resolution 33 dBm P1dB DC Power < 100 mW

Features

  • Full Tactical Communications band resolutions
  • Low insertion loss
  • Fast tuning across band to 0.05 MHz resolution
  • 33 dBm P1dB
  • DC Power < 100 mW
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number SAX262
Product Name Tunable Band Pass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

MFBC-00019M, Passive GaAs MMIC 58.30 - 77.70 GHz Bandpass Filter - MFBC-00019M - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 58300 to 77700 MHz
View Details
RF Filters - 1761-1023-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 16000 MHz
View Details
2 suppliers
4775-5000MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(4887.5/225)-1180S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 225000 kHz
Insertion Loss 1 dB
View Details
Band Pass Filter - 1035202 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 882 MHz
View Details