KYOCERA AVX Components Corporation Low Pass Filter LP0805A1900ASTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Low Pass Filter
LP0805A1900ASTR
Low Pass Filter LP0805A1900ASTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
LOW PASS FILTER

LOW PASS FILTER

Supplier's Site

Technical Specifications

  Richardson RFPD ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Low Pass Filters
Product Number LP0805A1900ASTR LP0805A1900ASTR
Product Name Low Pass Filter RF Filters
Filter Type Low Pass
Bandwidth 1.85E6 to 1.95E6 kHz
Insertion Loss 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 1075217 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 847 MHz
View Details
RF Filters - 1761-1107-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 5200 MHz
Bandwidth 800000 kHz
View Details
2 suppliers
2110-2170MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2140/60)-1620S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 800 to 2700 MHz
Insertion Loss 2.5 dB
View Details
MFHP-00001CH, Passive GaAs MMIC 2 GHz Highpass Filter - MFHP-00001CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 2000 MHz
View Details