967MHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF FILTER LOW PASS 967MHZ 0805
RF FILTER LOW PASS 967MHZ 0805
| DigiKey | Richardson RFPD | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | LP0805A0967AWTR-ND | LP0805A0967AWTR | 66-LP0805A0967AWTR | LP0805A0967AWTR |
| Product Name | RF Filters | Low Pass Filter | RF FILTER LOW PASS 967MHZ 0805 | RF Filters |
| Filter Technology | Passive Filter | |||
| Filter Type | Low Pass | Low Pass | Low Pass | Low Pass; Low Pass |
| Fc | 967 MHz | 967 MHz | 967 MHz | |
| Insertion Loss | 0.3000 dB | 0.4000 dB | 0.3000 dB | 0.3000 dB |
| Package Type | Surface Mount; 0805 (2012 Metric), 4 PC Pad | Surface Mount; Surface Mount | Surface Mount |