PolyPhaser Corporation Positive Train Control (PTC) Filter RRF-ACE-220-NFF

Description
Positive Train Control (PTC) Filter, Railroad RF Band Pass, 217 MHz to 219 MHz, Type N F/F, 20W CW, IP54 Positive train control (PTC) filter RRF-ACE-220-NFF from PolyPhaser is in-stock and available for same-day shipping. This railroad band pass filter is part of the RRF series that is engineered specifically to minimize RF interference for rail operations. These filters are used in positive train control networks and reduce the interference from internal and external sources. PolyPhaser railroad band pass filters increase the effectiveness and reliability in communications within those PTC systems. PolyPhaser RF positive railroad train control filter component part number RRF-ACE-220-NFF is a band pass filter with a passband frequency range of 217 MHz to 219 MHz. This PTC filter is designed to block interfering signals from co-located radios at different frequencies and provide pass band frequencies between 217MHz and 219MHz. This PolyPhaser railroad train control RF bandpass interference filter incorporates Type N connections. These Type N to Type N filters for railway radio interference have a female N Type input and a female N Type output. PolyPhaser’s 217 MHz – 219 MHz band pass filter is rated at a maximum power of 20 Watts CW. The 20W CW interoperable train control / advanced civil speed enforcement system interference filter for 217MHz to 219MHz passband from PolyPhaser is IP54 rated. These PolyPhaser IP54 railroad radio frequency filters for PTC are independently tested to meet key industry standards for shock, vibration, temperature and filtering. As leaders in RF surge suppressor technology and experts in positive train control, Polyphaser has designed these state-of-the-art bandpass solutions for the demanding needs of the railway market. This N Type band pass filter for railroad train RF applications is in-stock. Not only is part number RRF-ACE-220-NFF in stock, but like the other PolyPhaser components, this positive train control filter will ship the same-day.
Request a Quote Datasheet
Description
Positive Train Control (PTC) Filter, Railroad RF Band Pass, 217 MHz to 219 MHz, Type N F/F, 20W CW, IP54 Positive train control (PTC) filter RRF-ACE-220-NFF from PolyPhaser is in-stock and available for same-day shipping. This railroad band pass filter is part of the RRF series that is engineered specifically to minimize RF interference for rail operations. These filters are used in positive train control networks and reduce the interference from internal and external sources. PolyPhaser railroad band pass filters increase the effectiveness and reliability in communications within those PTC systems. PolyPhaser RF positive railroad train control filter component part number RRF-ACE-220-NFF is a band pass filter with a passband frequency range of 217 MHz to 219 MHz. This PTC filter is designed to block interfering signals from co-located radios at different frequencies and provide pass band frequencies between 217MHz and 219MHz. This PolyPhaser railroad train control RF bandpass interference filter incorporates Type N connections. These Type N to Type N filters for railway radio interference have a female N Type input and a female N Type output. PolyPhaser’s 217 MHz – 219 MHz band pass filter is rated at a maximum power of 20 Watts CW. The 20W CW interoperable train control / advanced civil speed enforcement system interference filter for 217MHz to 219MHz passband from PolyPhaser is IP54 rated. These PolyPhaser IP54 railroad radio frequency filters for PTC are independently tested to meet key industry standards for shock, vibration, temperature and filtering. As leaders in RF surge suppressor technology and experts in positive train control, Polyphaser has designed these state-of-the-art bandpass solutions for the demanding needs of the railway market. This N Type band pass filter for railroad train RF applications is in-stock. Not only is part number RRF-ACE-220-NFF in stock, but like the other PolyPhaser components, this positive train control filter will ship the same-day.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Train Control (PTC) Filter - RRF-ACE-220-NFF - PolyPhaser Corporation
Hayden, ID, United States
Positive Train Control (PTC) Filter
RRF-ACE-220-NFF
Positive Train Control (PTC) Filter RRF-ACE-220-NFF
Positive Train Control (PTC) Filter, Railroad RF Band Pass, 217 MHz to 219 MHz, Type N F/F, 20W CW, IP54 Positive train control (PTC) filter RRF-ACE-220-NFF from PolyPhaser is in-stock and available for same-day shipping. This railroad band pass filter is part of the RRF series that is engineered specifically to minimize RF interference for rail operations. These filters are used in positive train control networks and reduce the interference from internal and external sources. PolyPhaser railroad band pass filters increase the effectiveness and reliability in communications within those PTC systems. PolyPhaser RF positive railroad train control filter component part number RRF-ACE-220-NFF is a band pass filter with a passband frequency range of 217 MHz to 219 MHz. This PTC filter is designed to block interfering signals from co-located radios at different frequencies and provide pass band frequencies between 217MHz and 219MHz. This PolyPhaser railroad train control RF bandpass interference filter incorporates Type N connections. These Type N to Type N filters for railway radio interference have a female N Type input and a female N Type output. PolyPhaser’s 217 MHz – 219 MHz band pass filter is rated at a maximum power of 20 Watts CW. The 20W CW interoperable train control / advanced civil speed enforcement system interference filter for 217MHz to 219MHz passband from PolyPhaser is IP54 rated. These PolyPhaser IP54 railroad radio frequency filters for PTC are independently tested to meet key industry standards for shock, vibration, temperature and filtering. As leaders in RF surge suppressor technology and experts in positive train control, Polyphaser has designed these state-of-the-art bandpass solutions for the demanding needs of the railway market. This N Type band pass filter for railroad train RF applications is in-stock. Not only is part number RRF-ACE-220-NFF in stock, but like the other PolyPhaser components, this positive train control filter will ship the same-day.

Positive Train Control (PTC) Filter, Railroad RF Band Pass, 217 MHz to 219 MHz, Type N F/F, 20W CW, IP54

Positive train control (PTC) filter RRF-ACE-220-NFF from PolyPhaser is in-stock and available for same-day shipping. This railroad band pass filter is part of the RRF series that is engineered specifically to minimize RF interference for rail operations. These filters are used in positive train control networks and reduce the interference from internal and external sources. PolyPhaser railroad band pass filters increase the effectiveness and reliability in communications within those PTC systems.

PolyPhaser RF positive railroad train control filter component part number RRF-ACE-220-NFF is a band pass filter with a passband frequency range of 217 MHz to 219 MHz. This PTC filter is designed to block interfering signals from co-located radios at different frequencies and provide pass band frequencies between 217MHz and 219MHz.

This PolyPhaser railroad train control RF bandpass interference filter incorporates Type N connections. These Type N to Type N filters for railway radio interference have a female N Type input and a female N Type output. PolyPhaser’s 217 MHz – 219 MHz band pass filter is rated at a maximum power of 20 Watts CW.

The 20W CW interoperable train control / advanced civil speed enforcement system interference filter for 217MHz to 219MHz passband from PolyPhaser is IP54 rated. These PolyPhaser IP54 railroad radio frequency filters for PTC are independently tested to meet key industry standards for shock, vibration, temperature and filtering.

As leaders in RF surge suppressor technology and experts in positive train control, Polyphaser has designed these state-of-the-art bandpass solutions for the demanding needs of the railway market. This N Type band pass filter for railroad train RF applications is in-stock. Not only is part number RRF-ACE-220-NFF in stock, but like the other PolyPhaser components, this positive train control filter will ship the same-day.

Supplier's Site Datasheet
Band Pass Filter - RRF-ACE-220-NFF - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
RRF-ACE-220-NFF
Band Pass Filter RRF-ACE-220-NFF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  PolyPhaser Corporation Richardson RFPD
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number RRF-ACE-220-NFF RRF-ACE-220-NFF
Product Name Positive Train Control (PTC) Filter Band Pass Filter
Filter Technology Passive Filter
Filter Type Bandpass Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 217 to 219 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
Passive GaAs MMIC 11.99 - 13.94 GHz Bandpass Filter - MFBP-00081CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11990 to 13940 MHz
View Details
C-Band Switched Filter Bank Module - QPB1055 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details